Microchip Technology, Inc. Microcontrollers PIC18F2431-I/SO

Description
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 28-SOIC
Request a Quote Datasheet
Description
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F2431-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F2431-I/SO-ND
Microcontrollers PIC18F2431-I/SO-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 28-SOIC

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 28-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC18F2431-I/SO - 037896-PIC18F2431-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F2431-I/SO
037896-PIC18F2431-I/SO
Embedded - Embedded - Microcontrollers - PIC18F2431-I/SO 037896-PIC18F2431-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 037896-PIC18F2431-I/ SO Packaging: Tube/Rail Core Processor: PIC Number of I/O: 24 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 5x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOIC Speed(Frequency): 40MHz Supply Voltage - Operating: 4.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 768 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 037896-PIC18F2431-I/SO
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 24
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 5x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SOIC
Speed(Frequency): 40MHz
Supply Voltage - Operating: 4.2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 768 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-PIC18F2431-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-PIC18F2431-I/SO
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-PIC18F2431-I/SO
IC MCU 8BIT 16KB FLASH 28SOIC Product overview: PIC18F2431-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F2431-I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 28SOIC Product overview: PIC18F2431-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F2431-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 6230572 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6230572
Microcontrollers 6230572
Micro,PIC,16K Fl,SOIC28,PIC18F2431 -I/SO

Micro,PIC,16K Fl,SOIC28,PIC18F2431-I/SO

Supplier's Site
Microcontrollers - 8877347 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8877347
Microcontrollers 8877347
Micro,PIC,16K Fl,SOIC28,PIC18F2431 -I/SO

Micro,PIC,16K Fl,SOIC28,PIC18F2431-I/SO

Supplier's Site
Microcontrollers - 6230572P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6230572P
Microcontrollers 6230572P
Micro,PIC,16K Fl,SOIC28,PIC18F2431 -I/SO

Micro,PIC,16K Fl,SOIC28,PIC18F2431-I/SO

Supplier's Site
Embedded - Microcontrollers - PIC18F2431-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F2431-I/SO
Embedded - Microcontrollers PIC18F2431-I/SO
IC MCU 8BIT 16KB FLASH 28SOIC

IC MCU 8BIT 16KB FLASH 28SOIC

Supplier's Site Datasheet
8 Bit Microcontroller, Flash, Pic18F2Xxx, 40 Mhz, 16 Kb, 768 Byte, 28, Soic Rohs Compliant Microchip - 92K8108 - Newark, An Avnet Company
Chicago, IL, United States
8 Bit Microcontroller, Flash, Pic18F2Xxx, 40 Mhz, 16 Kb, 768 Byte, 28, Soic Rohs Compliant Microchip
92K8108
8 Bit Microcontroller, Flash, Pic18F2Xxx, 40 Mhz, 16 Kb, 768 Byte, 28, Soic Rohs Compliant Microchip 92K8108
8 Bit Microcontroller, Flash, PIC18F2xxx, 40 MHz, 16 KB, 768 Byte, 28, SOIC RoHS Compliant: Yes

8 Bit Microcontroller, Flash, PIC18F2xxx, 40 MHz, 16 KB, 768 Byte, 28, SOIC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F2431-I/SO
8-bit Microcontrollers - MCU PIC18F2431-I/SO
8-bit Microcontrollers - MCU 16KB 768 RAM 22 I/O

8-bit Microcontrollers - MCU 16KB 768 RAM 22 I/O

Buy Now Datasheet
Microcontrollers - PIC18F2431-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F2431-I/SO
Microcontrollers PIC18F2431-I/SO
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 28-SOIC

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 28-SOIC

Buy Now Datasheet
Microcontrollers - PIC18F2431-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F2431-I/SO
Microcontrollers PIC18F2431-I/SO
IC MCU 8BIT 16KB FLASH 28SOIC

IC MCU 8BIT 16KB FLASH 28SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F2431-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F2431-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F2431-I/SO
IC MCU 8BIT 16KB FLASH 28SOIC

IC MCU 8BIT 16KB FLASH 28SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F2431-I/SO-ND 037896-PIC18F2431-I/SO 685-PIC18F2431-I/SO 6230572 6230572P PIC18F2431-I/SO 92K8108 PIC18F2431-I/SO PIC18F2431-I/SO PIC18F2431-I/SO PIC18F2431-I/SO
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F2431-I/SO 8-bit 8BIT 16KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers 8 Bit Microcontroller, Flash, Pic18F2Xxx, 40 Mhz, 16 Kb, 768 Byte, 28, Soic Rohs Compliant Microchip 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 5x10b
RAM 0.7680 KB 16 KB 0.7680 KB 0.7680 KB 0.7680 KB 768 KB
ROM 16 KB 256 KB 0.2560 KB 16.38 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8RMB60288KNUMA1 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
Embedded - Microcontrollers - ADUC841BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details