Microchip Technology, Inc. 8-bit 8BIT 16KB Embedded Microcontroller MCU PIC18F2431-I/MM

Description
IC MCU 8BIT 16KB FLASH 28QFN Product overview: PIC18F2431-I/MM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F2431-I/MM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 16KB FLASH 28QFN Product overview: PIC18F2431-I/MM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F2431-I/MM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-PIC18F2431-I/MM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-PIC18F2431-I/MM
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-PIC18F2431-I/MM
IC MCU 8BIT 16KB FLASH 28QFN Product overview: PIC18F2431-I/MM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F2431-I/MM can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 28QFN Product overview: PIC18F2431-I/MM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F2431-I/MM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC18F2431-I/MM - 088343-PIC18F2431-I/MM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F2431-I/MM
088343-PIC18F2431-I/MM
Embedded - Embedded - Microcontrollers - PIC18F2431-I/MM 088343-PIC18F2431-I/MM
Manufacturer: Microchip Technology Win Source Part Number: 088343-PIC18F2431-I/ MM Packaging: Tube/Rail Core Processor: PIC Number of I/O: 24 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 5x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-QFN-S (6x6) Speed(Frequency): 40MHz Supply Voltage - Operating: 4.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 768 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 088343-PIC18F2431-I/MM
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 24
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 5x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-QFN-S (6x6)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 4.2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 768 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Microcontrollers - PIC18F2431-I/MM-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F2431-I/MM-ND
Microcontrollers PIC18F2431-I/MM-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 28-QFN-S (6x6)

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 28-QFN-S (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F2431-I/MM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F2431-I/MM
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F2431-I/MM
IC MCU 8BIT 16KB FLASH 28QFN

IC MCU 8BIT 16KB FLASH 28QFN

Supplier's Site
Microcontrollers - PIC18F2431-I/MM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F2431-I/MM
Microcontrollers PIC18F2431-I/MM
IC MCU 8BIT 16KB FLASH 28QFN

IC MCU 8BIT 16KB FLASH 28QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F2431-I/MM
8-bit Microcontrollers - MCU PIC18F2431-I/MM
8-bit Microcontrollers - MCU 16 KB FL 768 RAM 22 I/O

8-bit Microcontrollers - MCU 16 KB FL 768 RAM 22 I/O

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F2431-I/MM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F2431-I/MM
Embedded - Microcontrollers PIC18F2431-I/MM
IC MCU 8BIT 16KB FLASH 28QFN

IC MCU 8BIT 16KB FLASH 28QFN

Supplier's Site Datasheet
Microcontrollers - PIC18F2431-I/MM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F2431-I/MM
Microcontrollers PIC18F2431-I/MM
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 28-QFN-S (6x6)

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 28-QFN-S (6x6)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC18F2431-I/MM 088343-PIC18F2431-I/MM PIC18F2431-I/MM-ND PIC18F2431-I/MM PIC18F2431-I/MM PIC18F2431-I/MM PIC18F2431-I/MM PIC18F2431-I/MM
Product Name 8-bit 8BIT 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC18F2431-I/MM Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 0.7680 KB 16 KB 0.7680 KB 768 KB 0.7680 KB 0.7680 KB
Supply Voltage 4.2 to 5.5 volts 4.2 to 5.5 volts 4.2 to 5.5 volts 5.5 volts 4.2 to 5.5 volts
Serial Interface I2C/SPI/USART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - C167CSL33MCAFXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 33 MHz
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7027BSTZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details