MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, SOIC-28; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:16KB; RAM Memory Size:768Byte; No. of Pins:28Pins; MCU Case Style:SOIC; No. of I/O s:25I/O s RoHS Compliant: Yes
IC MCU 8BIT 16KB FLASH 28SOIC
IC MCU 8BIT 16KB FLASH 28SOIC
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 28-SOIC
8-bit Microcontrollers - MCU 16KB FL 768bytes- RAM 25I/O
| Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 88K5974 | PIC18F2423-E/SO | PIC18F2423-E/SO | PIC18F2423-E/SO | PIC18F2423-E/SO |
| Product Name | Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Soic-28; Product Range Microchip | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | ||
| RAM | 0.7680 KB | 768 KB | 0.7680 KB | ||
| I/O Ports | 25 | 25 | |||
| Package Type | SOIC; Other; SOIC | Other; 28-SOIC (0.295\", 7.50mm Width) | SOIC; Other; 28-SOIC (0.295\", 7.50mm Width) |