Microchip Technology, Inc. Microcontrollers PIC18F2420T-I/SO

Description
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 28-SOIC
Request a Quote Datasheet
Description
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F2420T-I/SOTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F2420T-I/SOTR-ND
Microcontrollers PIC18F2420T-I/SOTR-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 28-SOIC

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 28-SOIC

Buy Now Datasheet
Microcontrollers - PIC18F2420T-I/SODKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F2420T-I/SODKR-ND
Microcontrollers PIC18F2420T-I/SODKR-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 28-SOIC

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 28-SOIC

Buy Now Datasheet
Microcontrollers - PIC18F2420T-I/SOCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F2420T-I/SOCT-ND
Microcontrollers PIC18F2420T-I/SOCT-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 28-SOIC

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1085073-PIC18F2420T-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1085073-PIC18F2420T-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers 1085073-PIC18F2420T-I/SO
Win Source Part Number: 1085073-PIC18F2420T- I/SO Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® 18F Core Processor: PIC Speed: 40MHz Package: Tape & Reel Standard Package: 1,600 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 768 x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 4.2V ~ 5.5V Alternative Parts (Cross-Reference): PIC18F2410-I/SO; PIC18F2480-I/SO; PIC18F248-I/SOPIC18F 2420T-ISO; ECCN: 3A991A2 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: PIC18F2420T-I/SOTR,P IC18F2420T-I/SO-ND,P IC18F2420T-I/SOCT,PI C18F2420T-I/SO-NDR,P IC18F2420T-I/SODKR Base Product Number: PIC18F2420

Win Source Part Number: 1085073-PIC18F2420T-I/SO
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 18F
Core Processor: PIC
Speed: 40MHz
Package: Tape & Reel
Standard Package: 1,600
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 768 x 8
Data Converters: A/D 10x10b
Oscillator Type: Internal
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 4.2V ~ 5.5V
Alternative Parts (Cross-Reference): PIC18F2410-I/SO; PIC18F2480-I/SO; PIC18F248-I/SOPIC18F2420T-ISO;
ECCN: 3A991A2
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC18F2420T-I/SOTR,PIC18F2420T-I/SO-ND,PIC18F2420T-I/SOCT,PIC18F2420T-I/SO-NDR,PIC18F2420T-I/SODKR
Base Product Number: PIC18F2420

Buy Now Datasheet
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-PIC18F2420T-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-PIC18F2420T-I/SO
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-PIC18F2420T-I/SO
IC MCU 8BIT 16KB FLASH 28SOIC Product overview: PIC18F2420T-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F2420T-I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 28SOIC Product overview: PIC18F2420T-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F2420T-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC18F2420T-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F2420T-I/SO
Embedded - Microcontrollers PIC18F2420T-I/SO
IC MCU 8BIT 16KB FLASH 28SOIC

IC MCU 8BIT 16KB FLASH 28SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F2420T-I/SO
8-bit Microcontrollers - MCU PIC18F2420T-I/SO
8-bit Microcontrollers - MCU 16KB 768 RAM 25I/O

8-bit Microcontrollers - MCU 16KB 768 RAM 25I/O

Buy Now Datasheet
Microcontrollers - PIC18F2420T-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F2420T-I/SO
Microcontrollers PIC18F2420T-I/SO
IC MCU 8BIT 16KB FLASH 28SOIC

IC MCU 8BIT 16KB FLASH 28SOIC

Supplier's Site Datasheet
Microcontrollers - PIC18F2420T-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F2420T-I/SO
Microcontrollers PIC18F2420T-I/SO
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 28-SOIC

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F2420T-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F2420T-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F2420T-I/SO
IC MCU 8BIT 16KB FLASH 28SOIC

IC MCU 8BIT 16KB FLASH 28SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F2420T-I/SOTR-ND 1085073-PIC18F2420T-I/SO 685-PIC18F2420T-I/SO PIC18F2420T-I/SO PIC18F2420T-I/SO PIC18F2420T-I/SO PIC18F2420T-I/SO PIC18F2420T-I/SO
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 10x10b
RAM 0.7680 KB 16 KB 0.7680 KB 0.7680 KB 0.7680 KB 768 KB
ROM 16 KB 256 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C165LFHABXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
5 suppliers