MCU 8-Bit 16K Flash 10-Bit ADC SOIC28W
MCU 8-Bit 16K Flash 10-Bit ADC SOIC28W
MCU 8-Bit 16K Flash 10-Bit ADC SOIC28W
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 16KB (8K x 16) FLASH 28-SOIC
IC MCU 8BIT 16KB FLASH 28SOIC
8-bit Microcontrollers - MCU 16KB 768 RAM 25I/O
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 16KB (8K x 16) FLASH 28-SOIC
IC MCU 8BIT 16KB FLASH 28SOIC
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, SOIC-28; Product Range:PIC18 Family PIC18F24xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:16KB; RAM Memory Size:768Byte; No. of Pins:28Pins; MCU Case Style:SOIC RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 8233860 | 8233860P | PIC18F2420-E/SO-ND | PIC18F2420-E/SO | PIC18F2420-E/SO | PIC18F2420-E/SO | PIC18F2420-E/SO | 89H0568 |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Soic-28; Product Range Microchip |
| Data Bus | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| ROM | 16 KB | 16 KB | 16 KB | |||||
| Package Type | SOIC; Other; Soic | SOIC; Other; SOIC | SOIC; Other; "28-SOIC (0.295"", 7.50mm Width)" | Other; 28-SOIC (0.295\", 7.50mm Width) | SOIC; Other; 28-SOIC (0.295\", 7.50mm Width) | SOIC; Other; SOIC | ||
| Pin Count | 28 | 28 | 28 | |||||
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 40 MHz |