Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC18F23K22T-I/ML PIC18F23K22T-I/ML

Description
Manufacturer: Microchip Technology Win Source Part Number: 1238181-PIC18F23K22T -I/ML Series: PIC XLP 18K Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 64MHz Package: 28-VQFN Exposed Pad Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 512 x 8 Data Converters: A/D 19x10b Oscillator Type: Internal Supply Voltage: 2.3 V ~ 5.5 V Family Name: PIC18F23K22 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 28-QFN (6x6) Alternative Parts (Cross-Reference): PIC18F23K22T-I/SS; PIC18F23K22-I/SS; PIC18F23K22T-I/PT; Introduction Date: February 01, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1238181-PIC18F23K22T -I/ML Series: PIC XLP 18K Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 64MHz Package: 28-VQFN Exposed Pad Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 512 x 8 Data Converters: A/D 19x10b Oscillator Type: Internal Supply Voltage: 2.3 V ~ 5.5 V Family Name: PIC18F23K22 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 28-QFN (6x6) Alternative Parts (Cross-Reference): PIC18F23K22T-I/SS; PIC18F23K22-I/SS; PIC18F23K22T-I/PT; Introduction Date: February 01, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC18F23K22T-I/ML - 1238181-PIC18F23K22T-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F23K22T-I/ML
1238181-PIC18F23K22T-I/ML
Embedded - Embedded - Microcontrollers - PIC18F23K22T-I/ML 1238181-PIC18F23K22T-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 1238181-PIC18F23K22T -I/ML Series: PIC XLP 18K Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 64MHz Package: 28-VQFN Exposed Pad Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 512 x 8 Data Converters: A/D 19x10b Oscillator Type: Internal Supply Voltage: 2.3 V ~ 5.5 V Family Name: PIC18F23K22 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 28-QFN (6x6) Alternative Parts (Cross-Reference): PIC18F23K22T-I/SS; PIC18F23K22-I/SS; PIC18F23K22T-I/PT; Introduction Date: February 01, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1238181-PIC18F23K22T-I/ML
Series: PIC XLP 18K
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 64MHz
Package: 28-VQFN Exposed Pad
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 512 x 8
Data Converters: A/D 19x10b
Oscillator Type: Internal
Supply Voltage: 2.3 V ~ 5.5 V
Family Name: PIC18F23K22
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 28-QFN (6x6)
Alternative Parts (Cross-Reference): PIC18F23K22T-I/SS; PIC18F23K22-I/SS; PIC18F23K22T-I/PT;
Introduction Date: February 01, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-PIC18F23K22T-I/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-PIC18F23K22T-I/ML
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-PIC18F23K22T-I/ML
IC MCU 8BIT 8KB FLASH 28QFN Product overview: PIC18F23K22T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F23K22T-I/M L can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 28QFN Product overview: PIC18F23K22T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F23K22T-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F23K22T-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F23K22T-I/ML-ND
Microcontrollers PIC18F23K22T-I/ML-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 28-QFN (6x6)

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F23K22T-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F23K22T-I/ML
Embedded - Microcontrollers PIC18F23K22T-I/ML
IC MCU 8BIT 8KB FLASH 28QFN

IC MCU 8BIT 8KB FLASH 28QFN

Supplier's Site Datasheet
Microcontrollers - PIC18F23K22T-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F23K22T-I/ML
Microcontrollers PIC18F23K22T-I/ML
IC MCU 8BIT 8KB FLASH 28QFN

IC MCU 8BIT 8KB FLASH 28QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F23K22T-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F23K22T-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F23K22T-I/ML
IC MCU 8BIT 8KB FLASH 28QFN

IC MCU 8BIT 8KB FLASH 28QFN

Supplier's Site
Microcontrollers - PIC18F23K22T-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F23K22T-I/ML
Microcontrollers PIC18F23K22T-I/ML
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 28-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1238181-PIC18F23K22T-I/ML 685-PIC18F23K22T-I/ML PIC18F23K22T-I/ML-ND PIC18F23K22T-I/ML PIC18F23K22T-I/ML PIC18F23K22T-I/ML PIC18F23K22T-I/ML
Product Name Embedded - Embedded - Microcontrollers - PIC18F23K22T-I/ML 8-bit 8BIT 8KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 64 MHz 16 MHz 64 MHz 64 MHz 64 MHz 64 MHz
RAM 8 KB 0.5120 KB 0.5120 KB 0.5120 KB 512 KB 0.5120 KB
ROM 256 KB 8 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165L25MHAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details