Microchip Technology, Inc. Newer Device Available PIC18F24Q10 PIC18F23K22

Description
Additional Features High Performance RISC CPU: C Compiler optimized architecture/instruc tion set Data EEPROM to 1024 bytes Linear program memory addressing to 64 Kbytes Linear data memory addressing to 4 Kbytes Up to 16 MIPS operation 16-bit wide instructions, 8-bit wide data path Priority levels for interrupts 31-level, software accessible hardware stack 8 x 8 Single-Cycle Hardware Multiplier Extreme Low-Power Management with nanoWatt XLP™: Sleep mode: 100 nA, typical Watchdog Timer: 500 nA, typical Timer1 Oscillator: 500 nA @ typical 32 kHz Flexible Oscillator Structure: Precision 16 MHz internal oscillator block: Factory calibrated to ± 1% Software selectable frequencies range of 31 kHz to 16 MHz 64 MHz performance available using PLL no external components required Four Crystal modes up to 64 MHz Two external Clock modes up to 64 MHz 4X Phase Lock Loop (PLL) Secondary oscillator using Timer1 @ 32 kHz Fail-Safe Clock Monitor: Allows for safe shutdown if peripheral clock stops Two-Speed Oscillator Start-up Special Microcontroller Features: Full 5.5V operation (PIC18F2XK22/4XK22) Low voltage option available for 1.8V-3.6V operation (PIC18LF2XK22/4XK22) Self-reprogrammable under software control Power-on Reset (POR), Power-up Timer (PWRT) and Oscillator Start-up Timer (OST) Programmable Brown-out Reset (BOR) Extended Watchdog Timer (WDT) with on-chip oscillator and software enable Programmable code protection In-Circuit Serial Programming™ (ICSP™) via two pins In-Circuit Debug via two pins Analog Features: Analog-to-Digital Converter (ADC) module: 10-bit resolution 17 analog input channels (PIC18F/LF2XK22) 28 analog input channels (PIC18F/LF4XK22) Auto acquisition capability Conversion available during Sleep Programmable High/Low Voltage Detection (PLVD) module Charge Time Measurement Unit (CTMU) for mTouch™ support: Up to 28 channels for button, sensor or slider input Analog comparator module with: Two rail-to-rail analog comparators Comparator inputs and outputs externally accessible and configurable Voltage reference module with: Programmable On-chip Voltage Reference (CVREF) module (% of VDD) Selectable on-chip fixed voltage reference Peripheral Features: 24/35 I/O pins and 1 input-only pin: High current sink/source 25 mA/25 mA Individually programmable weak pull-ups Individually programmable interrupt-on-pin change Three external interrupt pins Up to seven Timer modules: Up to four 16-bit timers/counters with prescaler Up to three 8-bit timers/counters Dedicated, low-power Timer1 oscillator Up to two Capture/Compare/PWM (CCP) modules Up to three Enhanced Capture/Compare/PWM (ECCP) modules with: One, two or four PWM outputs Selectable polarity Programmable dead time Auto-shutdown and Auto-restart PWM output steering control Two Master Synchronous Serial Port (MSSP) modules with two modes of operation: 3-wire SPI (supports all 4 SPI modes) I2C™ Master and Slave modes (Slave mode with address masking) Two Enhanced Universal Synchronous Asynchronous Receiver Transmitter modules (EUSART): Supports RS-232, RS-485 and LIN 2.0 Auto-Baud Detect Auto Wake-up on Start bit
Request a Quote Datasheet
Description
Additional Features High Performance RISC CPU: C Compiler optimized architecture/instruc tion set Data EEPROM to 1024 bytes Linear program memory addressing to 64 Kbytes Linear data memory addressing to 4 Kbytes Up to 16 MIPS operation 16-bit wide instructions, 8-bit wide data path Priority levels for interrupts 31-level, software accessible hardware stack 8 x 8 Single-Cycle Hardware Multiplier Extreme Low-Power Management with nanoWatt XLP™: Sleep mode: 100 nA, typical Watchdog Timer: 500 nA, typical Timer1 Oscillator: 500 nA @ typical 32 kHz Flexible Oscillator Structure: Precision 16 MHz internal oscillator block: Factory calibrated to ± 1% Software selectable frequencies range of 31 kHz to 16 MHz 64 MHz performance available using PLL no external components required Four Crystal modes up to 64 MHz Two external Clock modes up to 64 MHz 4X Phase Lock Loop (PLL) Secondary oscillator using Timer1 @ 32 kHz Fail-Safe Clock Monitor: Allows for safe shutdown if peripheral clock stops Two-Speed Oscillator Start-up Special Microcontroller Features: Full 5.5V operation (PIC18F2XK22/4XK22) Low voltage option available for 1.8V-3.6V operation (PIC18LF2XK22/4XK22) Self-reprogrammable under software control Power-on Reset (POR), Power-up Timer (PWRT) and Oscillator Start-up Timer (OST) Programmable Brown-out Reset (BOR) Extended Watchdog Timer (WDT) with on-chip oscillator and software enable Programmable code protection In-Circuit Serial Programming™ (ICSP™) via two pins In-Circuit Debug via two pins Analog Features: Analog-to-Digital Converter (ADC) module: 10-bit resolution 17 analog input channels (PIC18F/LF2XK22) 28 analog input channels (PIC18F/LF4XK22) Auto acquisition capability Conversion available during Sleep Programmable High/Low Voltage Detection (PLVD) module Charge Time Measurement Unit (CTMU) for mTouch™ support: Up to 28 channels for button, sensor or slider input Analog comparator module with: Two rail-to-rail analog comparators Comparator inputs and outputs externally accessible and configurable Voltage reference module with: Programmable On-chip Voltage Reference (CVREF) module (% of VDD) Selectable on-chip fixed voltage reference Peripheral Features: 24/35 I/O pins and 1 input-only pin: High current sink/source 25 mA/25 mA Individually programmable weak pull-ups Individually programmable interrupt-on-pin change Three external interrupt pins Up to seven Timer modules: Up to four 16-bit timers/counters with prescaler Up to three 8-bit timers/counters Dedicated, low-power Timer1 oscillator Up to two Capture/Compare/PWM (CCP) modules Up to three Enhanced Capture/Compare/PWM (ECCP) modules with: One, two or four PWM outputs Selectable polarity Programmable dead time Auto-shutdown and Auto-restart PWM output steering control Two Master Synchronous Serial Port (MSSP) modules with two modes of operation: 3-wire SPI (supports all 4 SPI modes) I2C™ Master and Slave modes (Slave mode with address masking) Two Enhanced Universal Synchronous Asynchronous Receiver Transmitter modules (EUSART): Supports RS-232, RS-485 and LIN 2.0 Auto-Baud Detect Auto Wake-up on Start bit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newer Device Available PIC18F24Q10 - PIC18F23K22 - Microchip Technology, Inc.
Chandler, AZ, United States
Newer Device Available PIC18F24Q10
PIC18F23K22
Newer Device Available PIC18F24Q10 PIC18F23K22
Additional Features High Performance RISC CPU: C Compiler optimized architecture/instruc tion set Data EEPROM to 1024 bytes Linear program memory addressing to 64 Kbytes Linear data memory addressing to 4 Kbytes Up to 16 MIPS operation 16-bit wide instructions, 8-bit wide data path Priority levels for interrupts 31-level, software accessible hardware stack 8 x 8 Single-Cycle Hardware Multiplier Extreme Low-Power Management with nanoWatt XLP™: Sleep mode: 100 nA, typical Watchdog Timer: 500 nA, typical Timer1 Oscillator: 500 nA @ typical 32 kHz Flexible Oscillator Structure: Precision 16 MHz internal oscillator block: Factory calibrated to ± 1% Software selectable frequencies range of 31 kHz to 16 MHz 64 MHz performance available using PLL no external components required Four Crystal modes up to 64 MHz Two external Clock modes up to 64 MHz 4X Phase Lock Loop (PLL) Secondary oscillator using Timer1 @ 32 kHz Fail-Safe Clock Monitor: Allows for safe shutdown if peripheral clock stops Two-Speed Oscillator Start-up Special Microcontroller Features: Full 5.5V operation (PIC18F2XK22/4XK22) Low voltage option available for 1.8V-3.6V operation (PIC18LF2XK22/4XK22) Self-reprogrammable under software control Power-on Reset (POR), Power-up Timer (PWRT) and Oscillator Start-up Timer (OST) Programmable Brown-out Reset (BOR) Extended Watchdog Timer (WDT) with on-chip oscillator and software enable Programmable code protection In-Circuit Serial Programming™ (ICSP™) via two pins In-Circuit Debug via two pins Analog Features: Analog-to-Digital Converter (ADC) module: 10-bit resolution 17 analog input channels (PIC18F/LF2XK22) 28 analog input channels (PIC18F/LF4XK22) Auto acquisition capability Conversion available during Sleep Programmable High/Low Voltage Detection (PLVD) module Charge Time Measurement Unit (CTMU) for mTouch™ support: Up to 28 channels for button, sensor or slider input Analog comparator module with: Two rail-to-rail analog comparators Comparator inputs and outputs externally accessible and configurable Voltage reference module with: Programmable On-chip Voltage Reference (CVREF) module (% of VDD) Selectable on-chip fixed voltage reference Peripheral Features: 24/35 I/O pins and 1 input-only pin: High current sink/source 25 mA/25 mA Individually programmable weak pull-ups Individually programmable interrupt-on-pin change Three external interrupt pins Up to seven Timer modules: Up to four 16-bit timers/counters with prescaler Up to three 8-bit timers/counters Dedicated, low-power Timer1 oscillator Up to two Capture/Compare/PWM (CCP) modules Up to three Enhanced Capture/Compare/PWM (ECCP) modules with: One, two or four PWM outputs Selectable polarity Programmable dead time Auto-shutdown and Auto-restart PWM output steering control Two Master Synchronous Serial Port (MSSP) modules with two modes of operation: 3-wire SPI (supports all 4 SPI modes) I2C™ Master and Slave modes (Slave mode with address masking) Two Enhanced Universal Synchronous Asynchronous Receiver Transmitter modules (EUSART): Supports RS-232, RS-485 and LIN 2.0 Auto-Baud Detect Auto Wake-up on Start bit

Additional Features

    High Performance RISC CPU:
    • C Compiler optimized architecture/instruction set
    • Data EEPROM to 1024 bytes
    • Linear program memory addressing to 64 Kbytes
    • Linear data memory addressing to 4 Kbytes
    • Up to 16 MIPS operation
    • 16-bit wide instructions, 8-bit wide data path
    • Priority levels for interrupts
    • 31-level, software accessible hardware stack
    • 8 x 8 Single-Cycle Hardware Multiplier
    Extreme Low-Power Management with nanoWatt XLP™:
    • Sleep mode: 100 nA, typical
    • Watchdog Timer: 500 nA, typical
    • Timer1 Oscillator: 500 nA @ typical 32 kHz
    Flexible Oscillator Structure:
    • Precision 16 MHz internal oscillator block:
    • Factory calibrated to ± 1%
    • Software selectable frequencies range of 31 kHz to 16 MHz
    • 64 MHz performance available using PLL
    • no external components required
    • Four Crystal modes up to 64 MHz
    • Two external Clock modes up to 64 MHz
    • 4X Phase Lock Loop (PLL)
    • Secondary oscillator using Timer1 @ 32 kHz
    • Fail-Safe Clock Monitor:
    • Allows for safe shutdown if peripheral clock stops
    • Two-Speed Oscillator Start-up
    Special Microcontroller Features:
    • Full 5.5V operation (PIC18F2XK22/4XK22)
    • Low voltage option available for 1.8V-3.6V operation (PIC18LF2XK22/4XK22)
    • Self-reprogrammable under software control
    • Power-on Reset (POR), Power-up Timer (PWRT) and Oscillator Start-up Timer (OST)
    • Programmable Brown-out Reset (BOR)
    • Extended Watchdog Timer (WDT) with on-chip oscillator and software enable
    • Programmable code protection
    • In-Circuit Serial Programming™ (ICSP™) via two pins
    • In-Circuit Debug via two pins
    Analog Features:
    • Analog-to-Digital Converter (ADC) module:
      • 10-bit resolution
      • 17 analog input channels (PIC18F/LF2XK22)
      • 28 analog input channels (PIC18F/LF4XK22)
      • Auto acquisition capability
      • Conversion available during Sleep
    • Programmable High/Low Voltage Detection (PLVD) module
    • Charge Time Measurement Unit (CTMU) for mTouch™ support:
      • Up to 28 channels for button, sensor or slider input
    • Analog comparator module with:
      • Two rail-to-rail analog comparators
      • Comparator inputs and outputs externally accessible and configurable
    • Voltage reference module with:
      • Programmable On-chip Voltage Reference (CVREF) module (% of VDD)
      • Selectable on-chip fixed voltage reference
      Peripheral Features:
      • 24/35 I/O pins and 1 input-only pin:
        • High current sink/source 25 mA/25 mA
        • Individually programmable weak pull-ups
        • Individually programmable interrupt-on-pin change
      • Three external interrupt pins
      • Up to seven Timer modules:
        • Up to four 16-bit timers/counters with prescaler
        • Up to three 8-bit timers/counters
        • Dedicated, low-power Timer1 oscillator
      • Up to two Capture/Compare/PWM (CCP) modules
      • Up to three Enhanced Capture/Compare/PWM (ECCP) modules with:
        • One, two or four PWM outputs
        • Selectable polarity
        • Programmable dead time
        • Auto-shutdown and Auto-restart
        • PWM output steering control
      • Two Master Synchronous Serial Port (MSSP) modules with two modes of operation:
        • 3-wire SPI (supports all 4 SPI modes)
        • I2C™ Master and Slave modes (Slave mode with address masking)
      • Two Enhanced Universal Synchronous Asynchronous Receiver Transmitter modules (EUSART):
        • Supports RS-232, RS-485 and LIN 2.0
        • Auto-Baud Detect
        • Auto Wake-up on Start bit
Supplier's Site Datasheet
OEM Souring - 1466421-PIC18F23K22 - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1466421-PIC18F23K22 Manufacturer: Microchip Technology

Category: OEM Souring
Win Source Part Number: 1466421-PIC18F23K22
Manufacturer: Microchip Technology

Buy Now

Technical Specifications

  Microchip Technology, Inc. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F23K22 1466421-PIC18F23K22
Product Name Newer Device Available PIC18F24Q10 OEM Souring
Bits Other; 10-bit
Number 17
RAM 0.5120 KB
ROM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details