Microchip Technology, Inc. 8-bit 8BIT 8KB Embedded Microcontroller MCU PIC18F23K22-I/SS

Description
IC MCU 8BIT 8KB FLASH 28SSOP Product overview: PIC18F23K22-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F23K22-I/SS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 8KB FLASH 28SSOP Product overview: PIC18F23K22-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F23K22-I/SS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-PIC18F23K22-I/SS
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-PIC18F23K22-I/SS
IC MCU 8BIT 8KB FLASH 28SSOP Product overview: PIC18F23K22-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F23K22-I/SS can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 28SSOP Product overview: PIC18F23K22-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F23K22-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F23K22-I/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F23K22-I/SS-ND
Microcontrollers PIC18F23K22-I/SS-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 28-SSOP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 28-SSOP

Buy Now Datasheet
Microcontrollers - 2648049 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648049
Microcontrollers 2648049
8bit MCU 8KB, Flash, 768bytes-RAM,8-bit

8bit MCU 8KB, Flash, 768bytes-RAM,8-bit

Supplier's Site
Microcontrollers - 2648050 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648050
Microcontrollers 2648050
8bit MCU 8KB, Flash, 768bytes-RAM,8-bit

8bit MCU 8KB, Flash, 768bytes-RAM,8-bit

Supplier's Site
Microcontrollers - 2648050P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648050P
Microcontrollers 2648050P
8bit MCU 8KB, Flash, 768bytes-RAM,8-bit

8bit MCU 8KB, Flash, 768bytes-RAM,8-bit

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC18F23K22-I/SS - 1238180-PIC18F23K22-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F23K22-I/SS
1238180-PIC18F23K22-I/SS
Embedded - Embedded - Microcontrollers - PIC18F23K22-I/SS 1238180-PIC18F23K22-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 1238180-PIC18F23K22- I/SS Series: PIC XLP 18K Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 64MHz Package: 28-SSOP (0.209", 5.30mm Width) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 512 x 8 Data Converters: A/D 19x10b Oscillator Type: Internal Supply Voltage: 2.3 V ~ 5.5 V Family Name: PIC18F23K22 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): CY7C64215-28PVXC; CY7C64215-28PVXCT; CY7C64215-28PVXI; Introduction Date: February 01, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Industrial, Automotive

Manufacturer: Microchip Technology
Win Source Part Number: 1238180-PIC18F23K22-I/SS
Series: PIC XLP 18K
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 64MHz
Package: 28-SSOP (0.209", 5.30mm Width)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 512 x 8
Data Converters: A/D 19x10b
Oscillator Type: Internal
Supply Voltage: 2.3 V ~ 5.5 V
Family Name: PIC18F23K22
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): CY7C64215-28PVXC; CY7C64215-28PVXCT; CY7C64215-28PVXI;
Introduction Date: February 01, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Industrial, Automotive

Buy Now Datasheet
Microcontrollers - PIC18F23K22-I/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F23K22-I/SS
Microcontrollers PIC18F23K22-I/SS
IC MCU 8BIT 8KB FLASH 28SSOP

IC MCU 8BIT 8KB FLASH 28SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F23K22-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F23K22-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F23K22-I/SS
IC MCU 8BIT 8KB FLASH 28SSOP

IC MCU 8BIT 8KB FLASH 28SSOP

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Ssop-28; Product Range Microchip - 73R8537 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Ssop-28; Product Range Microchip
73R8537
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Ssop-28; Product Range Microchip 73R8537
MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, SSOP-28; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:28Pins; MCU Case Style:SSOP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, SSOP-28; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:28Pins; MCU Case Style:SSOP RoHS Compliant: Yes

Supplier's Site
8KB, FLASH, 768BYTES-RAM,8-BIT FAMILY,NANOWATT XLP, 28 SSOP .209IN TUBE - 70047754 - Allied Electronics, Inc.
Fort Worth, TX, USA
8KB, FLASH, 768BYTES-RAM,8-BIT FAMILY,NANOWATT XLP, 28 SSOP .209IN TUBE
70047754
8KB, FLASH, 768BYTES-RAM,8-BIT FAMILY,NANOWATT XLP, 28 SSOP .209IN TUBE 70047754
8KB, FLASH, 768BYTES-RAM,8-BIT FAMILY,NANOWATT XLP, 28 SSOP .209IN TUBE

8KB, FLASH, 768BYTES-RAM,8-BIT FAMILY,NANOWATT XLP, 28 SSOP .209IN TUBE

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC18F23K22-I/SS
Embedded - Microcontrollers PIC18F23K22-I/SS
IC MCU 8BIT 8KB FLASH 28SSOP

IC MCU 8BIT 8KB FLASH 28SSOP

Supplier's Site Datasheet
Microcontrollers - PIC18F23K22-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F23K22-I/SS
Microcontrollers PIC18F23K22-I/SS
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 28-SSOP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 28-SSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F23K22-I/SS
8-bit Microcontrollers - MCU PIC18F23K22-I/SS
8-bit Microcontrollers - MCU 8KB Flash 768b RAM SERIAL EE IND

8-bit Microcontrollers - MCU 8KB Flash 768b RAM SERIAL EE IND

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC18F23K22-I/SS PIC18F23K22-I/SS-ND 2648049 1238180-PIC18F23K22-I/SS PIC18F23K22-I/SS PIC18F23K22-I/SS 73R8537 70047754 PIC18F23K22-I/SS PIC18F23K22-I/SS PIC18F23K22-I/SS
Product Name 8-bit 8BIT 8KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F23K22-I/SS Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Ssop-28; Product Range Microchip 8KB, FLASH, 768BYTES-RAM,8-BIT FAMILY,NANOWATT XLP, 28 SSOP .209IN TUBE Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 48 MHz 64 MHz
RAM 0.5120 KB 0.5120 KB 8 KB 0.5120 KB 512 KB 0.5120 KB 0.5120 KB 0.5120 KB
Supply Voltage 2.3 to 5.5 volts 2.3 to 5.5 volts 2.3 to 5.5 volts 2.3 to 5.5 volts 5.5 volts 1.8 to 5.5 volts
Serial Interface I2C/SPI/USART SPI; UART; USART I²C; SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 16KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F16RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
Embedded - Microcontrollers - ACE1202EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
802.11a Embedded Microcontroller MCU - 879-BCM43340XKUBGT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.2 to 3.3 volts
Serial Interface I2S, SPI, UART
Package Type Other; Reel package
View Details