Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC18F23K22-I/SP PIC18F23K22-I/SP

Description
Manufacturer: Microchip Technology Win Source Part Number: 889635-PIC18F23K22-I /SP Series: PIC® XLP™ 18K Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 28-SPDIP Core Processor: PIC Speed: 64MHz Package: Tube Package: 28-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 19x10b Oscillator Type: Internal Supply Voltage: 2.3V ~ 5.5V Family Name: PIC18F23 Categories: Integrated Circuits (ICs) Case / Package: 28-SPDIP ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 15 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 889635-PIC18F23K22-I /SP Series: PIC® XLP™ 18K Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 28-SPDIP Core Processor: PIC Speed: 64MHz Package: Tube Package: 28-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 19x10b Oscillator Type: Internal Supply Voltage: 2.3V ~ 5.5V Family Name: PIC18F23 Categories: Integrated Circuits (ICs) Case / Package: 28-SPDIP ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 15 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC18F23K22-I/SP - 889635-PIC18F23K22-I/SP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F23K22-I/SP
889635-PIC18F23K22-I/SP
Embedded - Embedded - Microcontrollers - PIC18F23K22-I/SP 889635-PIC18F23K22-I/SP
Manufacturer: Microchip Technology Win Source Part Number: 889635-PIC18F23K22-I /SP Series: PIC® XLP™ 18K Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 28-SPDIP Core Processor: PIC Speed: 64MHz Package: Tube Package: 28-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 19x10b Oscillator Type: Internal Supply Voltage: 2.3V ~ 5.5V Family Name: PIC18F23 Categories: Integrated Circuits (ICs) Case / Package: 28-SPDIP ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 15 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889635-PIC18F23K22-I/SP
Series: PIC® XLP™ 18K
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 28-SPDIP
Core Processor: PIC
Speed: 64MHz
Package: Tube
Package: 28-DIP (0.300", 7.62mm)
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 19x10b
Oscillator Type: Internal
Supply Voltage: 2.3V ~ 5.5V
Family Name: PIC18F23
Categories: Integrated Circuits (ICs)
Case / Package: 28-SPDIP
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 15
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-PIC18F23K22-I/SP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-PIC18F23K22-I/SP
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-PIC18F23K22-I/SP
IC MCU 8BIT 8KB FLASH 28SPDIP Product overview: PIC18F23K22-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F23K22-I/SP can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 28SPDIP Product overview: PIC18F23K22-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F23K22-I/SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 8233851 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8233851
Microcontrollers 8233851
MCU 8-Bit 8K Flash with XLP SPDIP28

MCU 8-Bit 8K Flash with XLP SPDIP28

Supplier's Site
Microcontrollers - 1460250 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1460250
Microcontrollers 1460250
MCU 8-Bit 8K Flash with XLP SPDIP28

MCU 8-Bit 8K Flash with XLP SPDIP28

Supplier's Site
Microcontrollers - PIC18F23K22-I/SP-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F23K22-I/SP-ND
Microcontrollers PIC18F23K22-I/SP-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 28-SPDIP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 28-SPDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F23K22-I/SP
8-bit Microcontrollers - MCU PIC18F23K22-I/SP
8-bit Microcontrollers - MCU 8KB Flash 768b RAM SERIAL EE IND

8-bit Microcontrollers - MCU 8KB Flash 768b RAM SERIAL EE IND

Buy Now Datasheet
Microcontrollers - PIC18F23K22-I/SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F23K22-I/SP
Microcontrollers PIC18F23K22-I/SP
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 28-SPDIP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 28-SPDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F23K22-I/SP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F23K22-I/SP
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F23K22-I/SP
IC MCU 8BIT 8KB FLASH 28SPDIP

IC MCU 8BIT 8KB FLASH 28SPDIP

Supplier's Site
Microcontrollers - PIC18F23K22-I/SP - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F23K22-I/SP
Microcontrollers PIC18F23K22-I/SP
IC MCU 8BIT 8KB FLASH 28SPDIP

IC MCU 8BIT 8KB FLASH 28SPDIP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Spdip-28; Product Range Microchip - 73R8536 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Spdip-28; Product Range Microchip
73R8536
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Spdip-28; Product Range Microchip 73R8536
MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, SPDIP-28; Product Range:PIC18 Microcontrollers; CPU Speed:64MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:28Pins; MCU Case Style:SPDIP; No. of I/O s:25I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, SPDIP-28; Product Range:PIC18 Microcontrollers; CPU Speed:64MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:28Pins; MCU Case Style:SPDIP; No. of I/O s:25I/O s RoHS Compliant: Yes

Supplier's Site
Embedded - Microcontrollers - PIC18F23K22-I/SP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F23K22-I/SP
Embedded - Microcontrollers PIC18F23K22-I/SP
IC MCU 8BIT 8KB FLASH 28SPDIP

IC MCU 8BIT 8KB FLASH 28SPDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 889635-PIC18F23K22-I/SP 685-PIC18F23K22-I/SP 8233851 PIC18F23K22-I/SP-ND PIC18F23K22-I/SP PIC18F23K22-I/SP PIC18F23K22-I/SP PIC18F23K22-I/SP 73R8536 PIC18F23K22-I/SP
Product Name Embedded - Embedded - Microcontrollers - PIC18F23K22-I/SP 8-bit 8BIT 8KB Embedded Microcontroller MCU Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Spdip-28; Product Range Microchip Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
RAM 8 KB 0.5120 KB 0.5120 KB 0.5120 KB 512 KB 0.5120 KB 0.5120 KB
ROM 256 KB 8.19 KB 8 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - CP3UB37VVAWQX/NOPB - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Serial Interface CAN
View Details
4 suppliers
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1091076-C167CRL33MHAKXQLA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
RAM 4 KB
View Details
4 suppliers