Microchip Technology, Inc. Microcontrollers PIC18F23K20-I/SS

Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 28-SSOP
Request a Quote Datasheet
Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F23K20-I/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F23K20-I/SS-ND
Microcontrollers PIC18F23K20-I/SS-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 28-SSOP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 28-SSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC18F23K20-I/SS - 1088739-PIC18F23K20-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F23K20-I/SS
1088739-PIC18F23K20-I/SS
Embedded - Embedded - Microcontrollers - PIC18F23K20-I/SS 1088739-PIC18F23K20-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 1088739-PIC18F23K20- I/SS Packaging: Tube/Rail Core Processor: PIC Number of I/O: 24 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 11x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOP Speed(Frequency): 64MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Alternative Parts (Cross-Reference): PIC18F23K20-I/ML; PIC18F23K20T-I/ML; PIC18F23K20-I/SP; PIC18F23K20-I/SS; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1088739-PIC18F23K20-I/SS
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 24
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 11x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SSOP
Speed(Frequency): 64MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Alternative Parts (Cross-Reference): PIC18F23K20-I/ML; PIC18F23K20T-I/ML; PIC18F23K20-I/SP; PIC18F23K20-I/SS;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-PIC18F23K20-I/SS
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-PIC18F23K20-I/SS
IC MCU 8BIT 8KB FLASH 28SSOP Product overview: PIC18F23K20-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F23K20-I/SS can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 28SSOP Product overview: PIC18F23K20-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F23K20-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F23K20-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F23K20-I/SS
Microcontrollers PIC18F23K20-I/SS
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 28-SSOP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 28-SSOP

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC18F23K20-I/SS
Embedded - Microcontrollers PIC18F23K20-I/SS
IC MCU 8BIT 8KB FLASH 28SSOP

IC MCU 8BIT 8KB FLASH 28SSOP

Supplier's Site Datasheet
Microcontrollers - PIC18F23K20-I/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F23K20-I/SS
Microcontrollers PIC18F23K20-I/SS
IC MCU 8BIT 8KB FLASH 28SSOP

IC MCU 8BIT 8KB FLASH 28SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F23K20-I/SS
8-bit Microcontrollers - MCU PIC18F23K20-I/SS
8-bit Microcontrollers - MCU 8 KB Enh Flash 768 RAM 25 I/O Pb Free

8-bit Microcontrollers - MCU 8 KB Enh Flash 768 RAM 25 I/O Pb Free

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F23K20-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F23K20-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F23K20-I/SS
IC MCU 8BIT 8KB FLASH 28SSOP

IC MCU 8BIT 8KB FLASH 28SSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F23K20-I/SS-ND 1088739-PIC18F23K20-I/SS 685-PIC18F23K20-I/SS PIC18F23K20-I/SS PIC18F23K20-I/SS PIC18F23K20-I/SS PIC18F23K20-I/SS PIC18F23K20-I/SS
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F23K20-I/SS 8-bit 8BIT 8KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
Bits Other; A/D 11x10b
RAM 0.5120 KB 8 KB 0.5120 KB 0.5120 KB 0.5120 KB 512 KB
ROM 8 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C164C18EMCBKXQMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details