Microchip Technology, Inc. Microcontrollers PIC18F23K20-I/MV

Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 28-UQFN (4x4)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 28-UQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F23K20-I/MV-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F23K20-I/MV-ND
Microcontrollers PIC18F23K20-I/MV-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 28-UQFN (4x4)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 28-UQFN (4x4)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-PIC18F23K20-I/MV
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-PIC18F23K20-I/MV
IC MCU 8BIT 8KB FLASH 28UQFN Product overview: PIC18F23K20-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F23K20-I/MV can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 28UQFN Product overview: PIC18F23K20-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F23K20-I/MV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC18F23K20-I/MV - 042182-PIC18F23K20-I/MV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F23K20-I/MV
042182-PIC18F23K20-I/MV
Embedded - Embedded - Microcontrollers - PIC18F23K20-I/MV 042182-PIC18F23K20-I/MV
Manufacturer: Microchip Technology Win Source Part Number: 042182-PIC18F23K20-I /MV Packaging: Tube/Rail Core Processor: PIC Number of I/O: 24 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 11x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-UQFN (4x4) Speed(Frequency): 64MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 042182-PIC18F23K20-I/MV
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 24
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 11x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-UQFN (4x4)
Speed(Frequency): 64MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F23K20-I/MV
8-bit Microcontrollers - MCU PIC18F23K20-I/MV
8-bit Microcontrollers - MCU 8KB Flash 768B RAM Enhanced Flash

8-bit Microcontrollers - MCU 8KB Flash 768B RAM Enhanced Flash

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F23K20-I/MV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F23K20-I/MV
Embedded - Microcontrollers PIC18F23K20-I/MV
IC MCU 8BIT 8KB FLASH 28UQFN

IC MCU 8BIT 8KB FLASH 28UQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F23K20-I/MV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F23K20-I/MV
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F23K20-I/MV
IC MCU 8BIT 8KB FLASH 28UQFN

IC MCU 8BIT 8KB FLASH 28UQFN

Supplier's Site
Microcontrollers - PIC18F23K20-I/MV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F23K20-I/MV
Microcontrollers PIC18F23K20-I/MV
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 28-UQFN (4x4)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 28-UQFN (4x4)

Buy Now Datasheet
Mcu, 8Bit, 64Mhz, Uqfn-Ep-28; Product Range Microchip - 53R0268 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 64Mhz, Uqfn-Ep-28; Product Range Microchip
53R0268
Mcu, 8Bit, 64Mhz, Uqfn-Ep-28; Product Range Microchip 53R0268
MCU, 8BIT, 64MHZ, UQFN-EP-28; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:28Pins; MCU Case Style:UQFN-EP; No. of I/O s:24I/O s RoHS Compliant: Yes

MCU, 8BIT, 64MHZ, UQFN-EP-28; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:28Pins; MCU Case Style:UQFN-EP; No. of I/O s:24I/O s RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F23K20-I/MV-ND 685-PIC18F23K20-I/MV 042182-PIC18F23K20-I/MV PIC18F23K20-I/MV PIC18F23K20-I/MV PIC18F23K20-I/MV PIC18F23K20-I/MV 53R0268
Product Name Microcontrollers 8-bit 8BIT 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC18F23K20-I/MV 8-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Mcu, 8Bit, 64Mhz, Uqfn-Ep-28; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
Bits Other; A/D 11x10b
RAM 0.5120 KB 0.5120 KB 8 KB 512 KB 0.5120 KB 0.5120 KB
ROM 8 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Application Specific Microcontrollers - CP3BT31VVAWQX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details