IC MCU 8BIT 8KB FLASH 28SSOP
8-bit Microcontrollers - MCU 8 KB Enh Flash 768 RAM 25 I/O Pb Free
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 8KB (4K x 16) FLASH 28-SSOP
IC MCU 8BIT 8KB FLASH 28SSOP
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F23K20-E/SS | PIC18F23K20-E/SS | PIC18F23K20-E/SS | PIC18F23K20-E/SS |
| Product Name | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 48 MHz | 48 MHz | ||
| RAM | 0.5120 KB | 512 KB | ||
| I/O Ports | 24 |