Microchip Technology, Inc. Microcontrollers PIC18F23K20-E/SP

Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 8KB (4K x 16) FLASH 28-SPDIP
Request a Quote Datasheet
Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 8KB (4K x 16) FLASH 28-SPDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F23K20-E/SP-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F23K20-E/SP-ND
Microcontrollers PIC18F23K20-E/SP-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 8KB (4K x 16) FLASH 28-SPDIP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 8KB (4K x 16) FLASH 28-SPDIP

Buy Now Datasheet
Microcontrollers - PIC18F23K20-E/SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F23K20-E/SP
Microcontrollers PIC18F23K20-E/SP
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 8KB (4K x 16) FLASH 28-SPDIP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 8KB (4K x 16) FLASH 28-SPDIP

Buy Now Datasheet
Mcu, 8Bit, 64Mhz, Spdip-28; Product Range Microchip - 27M0503 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 64Mhz, Spdip-28; Product Range Microchip
27M0503
Mcu, 8Bit, 64Mhz, Spdip-28; Product Range Microchip 27M0503
MCU, 8BIT, 64MHZ, SPDIP-28; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:28Pins; MCU Case Style:SPDIP; No. of I/O s:24I/O s RoHS Compliant: Yes

MCU, 8BIT, 64MHZ, SPDIP-28; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:28Pins; MCU Case Style:SPDIP; No. of I/O s:24I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F23K20-E/SP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F23K20-E/SP
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F23K20-E/SP
IC MCU 8BIT 8KB FLASH 28SPDIP

IC MCU 8BIT 8KB FLASH 28SPDIP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F23K20-E/SP
8-bit Microcontrollers - MCU PIC18F23K20-E/SP
8-bit Microcontrollers - MCU 8 KB Enh Flash 768 RAM 25 I/O Pb Free

8-bit Microcontrollers - MCU 8 KB Enh Flash 768 RAM 25 I/O Pb Free

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F23K20-E/SP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F23K20-E/SP
Embedded - Microcontrollers PIC18F23K20-E/SP
IC MCU 8BIT 8KB FLASH 28SPDIP

IC MCU 8BIT 8KB FLASH 28SPDIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F23K20-E/SP-ND PIC18F23K20-E/SP 27M0503 PIC18F23K20-E/SP PIC18F23K20-E/SP PIC18F23K20-E/SP
Product Name Microcontrollers Microcontrollers Mcu, 8Bit, 64Mhz, Spdip-28; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 48 MHz 48 MHz 64 MHz 48 MHz
Bits Other; A/D 11x10b
RAM 0.5120 KB 0.5120 KB 0.5120 KB 512 KB
ROM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMB1 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details