Microchip Technology, Inc. Microcontrollers PIC18F2331-I/SO

Description
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 28-SOIC
Request a Quote Datasheet
Description
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F2331-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F2331-I/SO-ND
Microcontrollers PIC18F2331-I/SO-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 28-SOIC

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 28-SOIC

Buy Now Datasheet
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-PIC18F2331-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-PIC18F2331-I/SO
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-PIC18F2331-I/SO
IC MCU 8BIT 8KB FLASH 28SOIC Product overview: PIC18F2331-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F2331-I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 28SOIC Product overview: PIC18F2331-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F2331-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 2648047 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648047
Microcontrollers 2648047
8bit MCU 8 KB Flash, 768 RAM, 22 I/O

8bit MCU 8 KB Flash, 768 RAM, 22 I/O

Supplier's Site
Microcontrollers - 2648048P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648048P
Microcontrollers 2648048P
8bit MCU 8 KB Flash, 768 RAM, 22 I/O

8bit MCU 8 KB Flash, 768 RAM, 22 I/O

Supplier's Site
Microcontrollers - 2648048 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648048
Microcontrollers 2648048
8bit MCU 8 KB Flash, 768 RAM, 22 I/O

8bit MCU 8 KB Flash, 768 RAM, 22 I/O

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC18F2331-I/SO - 852915-PIC18F2331-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F2331-I/SO
852915-PIC18F2331-I/SO
Embedded - Embedded - Microcontrollers - PIC18F2331-I/SO 852915-PIC18F2331-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 852915-PIC18F2331-I/ SO Series: PIC® 18F Features: series Microcontroller IC Package: Tube Number of I/O: 24 Family Name: PIC18F2331 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 27 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC18F2331-I/SO-NDR, PIC18F2331ISO

Manufacturer: Microchip Technology
Win Source Part Number: 852915-PIC18F2331-I/SO
Series: PIC® 18F
Features: series Microcontroller IC
Package: Tube
Number of I/O: 24
Family Name: PIC18F2331
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 27
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC18F2331-I/SO-NDR, PIC18F2331ISO

Buy Now Datasheet
Microcontrollers - PIC18F2331-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F2331-I/SO
Microcontrollers PIC18F2331-I/SO
IC MCU 8BIT 8KB FLASH 28SOIC

IC MCU 8BIT 8KB FLASH 28SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F2331-I/SO
8-bit Microcontrollers - MCU PIC18F2331-I/SO
8-bit Microcontrollers - MCU 8KB 768 RAM 22 I/O

8-bit Microcontrollers - MCU 8KB 768 RAM 22 I/O

Buy Now Datasheet
Microcontrollers - PIC18F2331-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F2331-I/SO
Microcontrollers PIC18F2331-I/SO
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 28-SOIC

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 28-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F2331-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F2331-I/SO
Embedded - Microcontrollers PIC18F2331-I/SO
IC MCU 8BIT 8KB FLASH 28SOIC

IC MCU 8BIT 8KB FLASH 28SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F2331-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F2331-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F2331-I/SO
IC MCU 8BIT 8KB FLASH 28SOIC

IC MCU 8BIT 8KB FLASH 28SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F2331-I/SO-ND 685-PIC18F2331-I/SO 2648047 852915-PIC18F2331-I/SO PIC18F2331-I/SO PIC18F2331-I/SO PIC18F2331-I/SO PIC18F2331-I/SO PIC18F2331-I/SO
Product Name Microcontrollers 8-bit 8BIT 8KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F2331-I/SO Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 5x10b
RAM 0.7680 KB 0.7680 KB 0.7680 KB 0.7680 KB 768 KB
ROM 8 KB 0.2560 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 4KB 928MHz QFN Embedded Microcontroller MCU - 879-CC1111F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 3.3 volts
Serial Interface USB, USART, I2S
View Details
2 suppliers
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C161KLMHABXQ - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
2 suppliers