Microchip Technology, Inc. Microcontrollers PIC18F2321-I/SS

Description
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 28-SSOP
Request a Quote Datasheet
Description
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F2321-I/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F2321-I/SS-ND
Microcontrollers PIC18F2321-I/SS-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 28-SSOP

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 28-SSOP

Buy Now Datasheet
Microcontrollers - 6668918 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6668918
Microcontrollers 6668918
MCU 8K Flash 512 RAM 10x10b ADC SSOP28

MCU 8K Flash 512 RAM 10x10b ADC SSOP28

Supplier's Site
Microcontrollers - 6668918P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6668918P
Microcontrollers 6668918P
MCU 8K Flash 512 RAM 10x10b ADC SSOP28

MCU 8K Flash 512 RAM 10x10b ADC SSOP28

Supplier's Site
Microcontrollers - 8895468 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8895468
Microcontrollers 8895468
MCU 8K Flash 512 RAM 10x10b ADC SSOP28

MCU 8K Flash 512 RAM 10x10b ADC SSOP28

Supplier's Site
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-PIC18F2321-I/SS
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-PIC18F2321-I/SS
IC MCU 8BIT 8KB FLASH 28SSOP Product overview: PIC18F2321-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F2321-I/SS can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 28SSOP Product overview: PIC18F2321-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F2321-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC18F2321-I/SS - 1238174-PIC18F2321-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F2321-I/SS
1238174-PIC18F2321-I/SS
Embedded - Embedded - Microcontrollers - PIC18F2321-I/SS 1238174-PIC18F2321-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 1238174-PIC18F2321-I /SS Series: PIC 18F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 40MHz Package: 28-SSOP (0.209", 5.30mm Width) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 512 x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Supply Voltage: 4.2 V ~ 5.5 V Family Name: PIC18F2321 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): CY7C64215-28PVXIT; CY7C64215-28PVXC; CY7C60323-PVXCT; Introduction Date: July 28, 2005 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1238174-PIC18F2321-I/SS
Series: PIC 18F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 40MHz
Package: 28-SSOP (0.209", 5.30mm Width)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 512 x 8
Data Converters: A/D 10x10b
Oscillator Type: Internal
Supply Voltage: 4.2 V ~ 5.5 V
Family Name: PIC18F2321
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): CY7C64215-28PVXIT; CY7C64215-28PVXC; CY7C60323-PVXCT;
Introduction Date: July 28, 2005
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC18F2321-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F2321-I/SS
Microcontrollers PIC18F2321-I/SS
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 28-SSOP

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 28-SSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F2321-I/SS
8-bit Microcontrollers - MCU PIC18F2321-I/SS
8-bit Microcontrollers - MCU 8KB Flash 512bytes

8-bit Microcontrollers - MCU 8KB Flash 512bytes

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC18F2321-I/SS
Embedded - Microcontrollers PIC18F2321-I/SS
IC MCU 8BIT 8KB FLASH 28SSOP

IC MCU 8BIT 8KB FLASH 28SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F2321-I/SS-ND 6668918 6668918P 685-PIC18F2321-I/SS 1238174-PIC18F2321-I/SS PIC18F2321-I/SS PIC18F2321-I/SS PIC18F2321-I/SS
Product Name Microcontrollers Microcontrollers Microcontrollers 8-bit 8BIT 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC18F2321-I/SS Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 10x10b
RAM 0.5120 KB 0.5120 KB 8 KB 0.5120 KB
ROM 8 KB 8 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Embedded - Microcontrollers - ADUC843BCP32Z-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C167CRLMHAFXQLA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
7 suppliers