Microchip Technology, Inc. Microcontrollers PIC18F2321-I/SP

Description
Micro 16b, 8 KB Flash, PIC18F2321-I/SP
Request a Quote Datasheet
Description
Micro 16b, 8 KB Flash, PIC18F2321-I/SP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 400334 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
400334
Microcontrollers 400334
Micro 16b, 8 KB Flash, PIC18F2321-I/SP

Micro 16b, 8 KB Flash, PIC18F2321-I/SP

Supplier's Site
Microcontrollers - 8766806 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8766806
Microcontrollers 8766806
Micro 16b, 8 KB Flash, PIC18F2321-I/SP

Micro 16b, 8 KB Flash, PIC18F2321-I/SP

Supplier's Site
Microcontrollers - PIC18F2321-I/SP-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F2321-I/SP-ND
Microcontrollers PIC18F2321-I/SP-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 28-SPDIP

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 28-SPDIP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC18F2321-I/SP - 845465-PIC18F2321-I/SP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F2321-I/SP
845465-PIC18F2321-I/SP
Embedded - Embedded - Microcontrollers - PIC18F2321-I/SP 845465-PIC18F2321-I/SP
Manufacturer: Microchip Technology Win Source Part Number: 845465-PIC18F2321-I/ SP Series: PIC® 18F Features: series Microcontroller IC Package: Tube Number of I/O: 25 Family Name: PIC18F2321 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 15 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 845465-PIC18F2321-I/SP
Series: PIC® 18F
Features: series Microcontroller IC
Package: Tube
Number of I/O: 25
Family Name: PIC18F2321
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 15
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-PIC18F2321-I/SP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-PIC18F2321-I/SP
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-PIC18F2321-I/SP
IC MCU 8BIT 8KB FLASH 28SPDIP Product overview: PIC18F2321-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F2321-I/SP can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 28SPDIP Product overview: PIC18F2321-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F2321-I/SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F2321-I/SP - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F2321-I/SP
Microcontrollers PIC18F2321-I/SP
IC MCU 8BIT 8KB FLASH 28SPDIP

IC MCU 8BIT 8KB FLASH 28SPDIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F2321-I/SP
8-bit Microcontrollers - MCU PIC18F2321-I/SP
8-bit Microcontrollers - MCU 8 KB Flash 512 RAM

8-bit Microcontrollers - MCU 8 KB Flash 512 RAM

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F2321-I/SP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F2321-I/SP
Embedded - Microcontrollers PIC18F2321-I/SP
IC MCU 8BIT 8KB FLASH 28SPDIP

IC MCU 8BIT 8KB FLASH 28SPDIP

Supplier's Site Datasheet
Microcontrollers - PIC18F2321-I/SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F2321-I/SP
Microcontrollers PIC18F2321-I/SP
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 28-SPDIP

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 28-SPDIP

Buy Now Datasheet
8KB FLASH, 512 RAM, 28PIN SPDIP - 70046040 - Allied Electronics, Inc.
Fort Worth, TX, USA
8KB FLASH, 512 RAM, 28PIN SPDIP
70046040
8KB FLASH, 512 RAM, 28PIN SPDIP 70046040
This powerful 10 MIPS (100 nanosecond instruction execution), yet easy-to-program (only 77 single word instructions) CMOS Flash-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 28-pin package and is upwards compatible with the PIC16C5X, PIC12CXXX, PIC16CXX and PIC17CXX devices and provides a seamless migration path of software code to higher levels of hardware integration.

This powerful 10 MIPS (100 nanosecond instruction execution), yet easy-to-program (only 77 single word instructions) CMOS Flash-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 28-pin package and is upwards compatible with the PIC16C5X, PIC12CXXX, PIC16CXX and PIC17CXX devices and provides a seamless migration path of software code to higher levels of hardware integration.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F2321-I/SP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F2321-I/SP
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F2321-I/SP
IC MCU 8BIT 8KB FLASH 28SPDIP

IC MCU 8BIT 8KB FLASH 28SPDIP

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 400334 PIC18F2321-I/SP-ND 845465-PIC18F2321-I/SP 685-PIC18F2321-I/SP PIC18F2321-I/SP PIC18F2321-I/SP PIC18F2321-I/SP PIC18F2321-I/SP 70046040 PIC18F2321-I/SP
Product Name Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F2321-I/SP 8-bit 8BIT 8KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers 8KB FLASH, 512 RAM, 28PIN SPDIP Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
ROM 8 KB 8 KB
Package Type CDIP; PDIP; Other; Spdip CDIP; Other; "28-DIP (0.300"", 7.62mm)" Other; Tube CDIP; Other; 28-DIP (0.300", 7.62mm) CDIP; Other; 28-DIP (0.300\", 7.62mm) PDIP CDIP; Other; 28-DIP (0.300\", 7.62mm)
Pin Count 28 28
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC841BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Microcontrollers - C2DBYY001813 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details