Manufacturer: Microchip Technology
Win Source Part Number: 210108-PIC18F2321-I/
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 25
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 10x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SOIC
Speed(Frequency): 40MHz
Supply Voltage - Operating: 4.2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Micro 16b, 8 KB Flash, PIC18F2321-I/SO
Micro 16b, 8 KB Flash, PIC18F2321-I/SO
Micro 16b, 8 KB Flash, PIC18F2321-I/SO
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 28-SOIC
IC MCU 8BIT 8KB FLASH 28SOIC Product overview: PIC18F2321-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F2321-I/SO can be used for catalog matching and distributor lookup.
IC MCU 8BIT 8KB FLASH 28SOIC
8-bit Microcontrollers - MCU 8 KB Flash 512 RAM
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 28-SOIC
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 210108-PIC18F2321-I/SO | 400491 | 400491P | PIC18F2321-I/SO-ND | 685-PIC18F2321-I/SO | PIC18F2321-I/SO | PIC18F2321-I/SO | PIC18F2321-I/SO |
| Product Name | Embedded - Embedded - Microcontrollers - PIC18F2321-I/SO | Microcontrollers | Microcontrollers | Microcontrollers | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||||||
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||||
| RAM | 8 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | ||||
| ROM | 256 KB | 8 KB | 8 KB | 8 KB |