PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 4KB (2K x 16) FLASH 28-SPDIP
8-bit Microcontrollers - MCU 4KB 512 RAM 25 I/O
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 4KB (2K x 16) FLASH 28-SPDIP
IC,MICROCONTROLLER,8
IC MCU 8BIT 4KB FLASH 28SPDIP
IC MCU 8BIT 4KB FLASH 28SPDIP
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F2220-E/SP-ND | PIC18F2220-E/SP | PIC18F2220-E/SP | 92C5017 | PIC18F2220-E/SP | PIC18F2220-E/SP |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,28Pin,plastic Rohs Compliant Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | |||
| Bits | Other; A/D 10x10b | |||||
| RAM | 0.5120 KB | 0.5120 KB | 512 KB | |||
| ROM | 4 KB |