Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC18F2220-E/SO PIC18F2220-E/SO

Description
Manufacturer: Microchip Technology Win Source Part Number: 037934-PIC18F2220-E/ SO Packaging: Tube/Rail Core Processor: PIC Number of I/O: 25 Program Memory Size: 4KB (2K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 10x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 28-SOIC Speed(Frequency): 25MHz Supply Voltage - Operating: 4.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 037934-PIC18F2220-E/ SO Packaging: Tube/Rail Core Processor: PIC Number of I/O: 25 Program Memory Size: 4KB (2K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 10x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 28-SOIC Speed(Frequency): 25MHz Supply Voltage - Operating: 4.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC18F2220-E/SO - 037934-PIC18F2220-E/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F2220-E/SO
037934-PIC18F2220-E/SO
Embedded - Embedded - Microcontrollers - PIC18F2220-E/SO 037934-PIC18F2220-E/SO
Manufacturer: Microchip Technology Win Source Part Number: 037934-PIC18F2220-E/ SO Packaging: Tube/Rail Core Processor: PIC Number of I/O: 25 Program Memory Size: 4KB (2K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 10x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 28-SOIC Speed(Frequency): 25MHz Supply Voltage - Operating: 4.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 037934-PIC18F2220-E/SO
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 25
Program Memory Size: 4KB (2K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 10x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 28-SOIC
Speed(Frequency): 25MHz
Supply Voltage - Operating: 4.2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - PIC18F2220-E/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F2220-E/SO-ND
Microcontrollers PIC18F2220-E/SO-ND
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 4KB (2K x 16) FLASH 28-SOIC

PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 4KB (2K x 16) FLASH 28-SOIC

Buy Now Datasheet
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-PIC18F2220-E/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-PIC18F2220-E/SO
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-PIC18F2220-E/SO
IC MCU 8BIT 4KB FLASH 28SOIC Product overview: PIC18F2220-E/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F2220-E/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 28SOIC Product overview: PIC18F2220-E/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F2220-E/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F2220-E/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F2220-E/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F2220-E/SO
IC MCU 8BIT 4KB FLASH 28SOIC

IC MCU 8BIT 4KB FLASH 28SOIC

Supplier's Site
IC MCU 8BIT 4KB FLASH 28SOIC - 536-PIC18F2220-E/SO - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 4KB FLASH 28SOIC
536-PIC18F2220-E/SO
IC MCU 8BIT 4KB FLASH 28SOIC 536-PIC18F2220-E/SO
IC MCU 8BIT 4KB FLASH 28SOIC

IC MCU 8BIT 4KB FLASH 28SOIC

Supplier's Site
Microcontrollers - PIC18F2220-E/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F2220-E/SO
Microcontrollers PIC18F2220-E/SO
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 4KB (2K x 16) FLASH 28-SOIC

PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 4KB (2K x 16) FLASH 28-SOIC

Buy Now Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,28Pin,plastic Rohs Compliant Microchip - 92C5016 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,28Pin,plastic Rohs Compliant Microchip
92C5016
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,28Pin,plastic Rohs Compliant Microchip 92C5016
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,SOP,28PIN,P LASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,SOP,28PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site
Embedded - Microcontrollers - PIC18F2220-E/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F2220-E/SO
Embedded - Microcontrollers PIC18F2220-E/SO
IC MCU 8BIT 4KB FLASH 28SOIC

IC MCU 8BIT 4KB FLASH 28SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F2220-E/SO
8-bit Microcontrollers - MCU PIC18F2220-E/SO
8-bit Microcontrollers - MCU 4KB 512 RAM 25 I/O

8-bit Microcontrollers - MCU 4KB 512 RAM 25 I/O

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 037934-PIC18F2220-E/SO PIC18F2220-E/SO-ND 685-PIC18F2220-E/SO PIC18F2220-E/SO 536-PIC18F2220-E/SO PIC18F2220-E/SO 92C5016 PIC18F2220-E/SO PIC18F2220-E/SO
Product Name Embedded - Embedded - Microcontrollers - PIC18F2220-E/SO Microcontrollers 8-bit 8BIT 4KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 8BIT 4KB FLASH 28SOIC Microcontrollers Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,28Pin,plastic Rohs Compliant Microchip Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active Active
Clock Speed 25 MHz 25 MHz 40 MHz 25 MHz 25 MHz
RAM 4 KB 0.5120 KB 0.5120 KB 512 KB 0.5120 KB 0.5120 KB
ROM 256 KB 4 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 28225511B - Rochester Electronics
Infineon Technologies AG
View Details
16-bit 4MHz Embedded Microcontroller MCU - 685-A8097BH - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 12 MHz
Supply Voltage 4.5 to ? volts
View Details
2 suppliers
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details