IC MCU 8BIT 64KB FLASH 20SOIC Product overview: PIC18F16Q41-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F16Q41-I/SO
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 64KB (64K x 8) FLASH 20-SOIC
MCU, Op Amp, 64KB Flash, 4K RAM, 512 EEP
MCU, Op Amp, 64KB Flash, 4K RAM, 512 EEP
MCU, Op Amp, 64KB Flash, 4K RAM, 512 EEP
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 64KB (64K x 8) FLASH 20-SOIC
IC MCU 8BIT 64KB FLASH 20SOIC
IC MCU 8BIT 64KB FLASH 20SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC18F16Q41-I/SO | 150-PIC18F16Q41-I/SO-ND | 2367910 | PIC18F16Q41-I/SO | PIC18F16Q41-I/SO | PIC18F16Q41-I/SO |
| Product Name | 8-bit 8BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | ||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | ||
| ROM | 0.5120 KB | 64 KB | 64 KB | |||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH |