PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 64KB (64K x 8) FLASH 20-VQFN (3x3)
IC MCU 8BIT 64KB FLASH 20VQFN
IC MCU 8BIT 64KB FLASH 20VQFN
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 64KB (64K x 8) FLASH 20-VQFN (3x3)
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 2744267P | 150-PIC18F16Q41-I/REB-ND | PIC18F16Q41-I/REB | PIC18F16Q41-I/REB | PIC18F16Q41-I/REB |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| ROM | 64 KB | 64 KB | |||
| Package Type | Other; VQFN | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad | ||
| Pin Count | 20 | 20 | |||
| Clock Speed | 64 MHz | 64 MHz | 64 MHz |