IC MCU 8BIT 64KB FLASH 20DIP Product overview: PIC18F16Q41-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F16Q41-I/P can be used for catalog matching and distributor lookup.
MCU, Op Amp, 64KB Flash, 4K RAM, 512 EEP
MCU, Op Amp, 64KB Flash, 4K RAM, 512 EEP
MCU, Op Amp, 64KB Flash, 4K RAM, 512 EEP
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 64KB (64K x 8) FLASH 20-PDIP
IC MCU 8BIT 64KB FLASH 20DIP
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 64KB (64K x 8) FLASH 20-PDIP
IC MCU 8BIT 64KB FLASH 20DIP
IC MCU 8BIT 64KB FLASH 20DIP
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC18F16Q41-I/P | 2158009 | 2158010P | 150-PIC18F16Q41-I/P-ND | PIC18F16Q41-I/P | PIC18F16Q41-I/P | PIC18F16Q41-I/P | PIC18F16Q41-I/P |
| Product Name | 8-bit 8BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 32 Bit; 32bit | 32 Bit; 32bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | |||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | |||
| ROM | 0.5120 KB | 64 KB | 64 KB | |||||
| ROM Type | EEPROM; EEPROM | EEPROM; Flash | Flash | Flash; FLASH | Flash; FLASH |