PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 64KB (64K x 8) FLASH 20-SSOP
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 64KB (64K x 8) FLASH 20-SSOP
IC MCU 8BIT 64KB FLASH 20SSOP
IC MCU 8BIT 64KB FLASH 20SSOP
IC MCU 8BIT 64KB FLASH 20SSOP
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC18F16Q40-I/SS-ND | PIC18F16Q40-I/SS | PIC18F16Q40-I/SS | PIC18F16Q40-I/SS | PIC18F16Q40-I/SS |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | |
| Bits | 8 Bit; Other; A/D 17x12b; D/A 2x8b | ||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | |
| ROM | 64 KB |