IC MCU 8BIT 64KB FLASH 20VQFN Product overview: PIC18F16Q40-I/REB from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F16Q40-I/RE
64KB Flash, 4K RAM, 512 EEPROM, 12b ADCC
64KB Flash, 4K RAM, 512 EEPROM, 12b ADCC
64KB Flash, 4K RAM, 512 EEPROM, 12b ADCC
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 64KB (64K x 8) FLASH 20-VQFN (3x3)
IC MCU 8BIT 64KB FLASH 20VQFN
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 64KB (64K x 8) FLASH 20-VQFN (3x3)
IC MCU 8BIT 64KB FLASH 20VQFN
IC MCU 8BIT 64KB FLASH 20VQFN
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC18F16Q40-I/REB | 2163115 | 2163115P | 150-PIC18F16Q40-I/REB-ND | PIC18F16Q40-I/REB | PIC18F16Q40-I/REB | PIC18F16Q40-I/REB | PIC18F16Q40-I/REB |
| Product Name | 8-bit 8BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | |||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | |||
| ROM | 0.5120 KB | 64 KB | ||||||
| ROM Type | EEPROM; EEPROM | Flash | Flash | Flash; FLASH | Flash; FLASH |