PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 64KB (64K x 8) FLASH 20-PDIP
MCU, 64KB Flash, 4K RAM, 512 EEPROM, 12b
MCU, 64KB Flash, 4K RAM, 512 EEPROM, 12b
MCU, 64KB Flash, 4K RAM, 512 EEPROM, 12b
PDIP-20-300mil Microcontroller Units (MCUs/MPUs/SOCs) ROHS
IC MCU 8BIT 64KB FLASH 20DIP
IC MCU 8BIT 64KB FLASH 20DIP
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 64KB (64K x 8) FLASH 20-PDIP
IC MCU 8BIT 64KB FLASH 20DIP
| DigiKey | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC18F16Q40-I/P-ND | 2425373P | PIC18F16Q40-I/P | PIC18F16Q40-I/P | PIC18F16Q40-I/P | PIC18F16Q40-I/P | PIC18F16Q40-I/P |
| Product Name | Microcontrollers | Microcontrollers | Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | |||
| Bits | 8 Bit; Other; A/D 17x12b; D/A 2x8b | ||||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | |||
| ROM | 64 KB | 64 KB |