Microchip Technology, Inc. Microcontrollers PIC18F16Q40-E/SS

Description
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 64KB (64K x 8) FLASH 20-SSOP
Request a Quote Datasheet
Description
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 64KB (64K x 8) FLASH 20-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 150-PIC18F16Q40-E/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
150-PIC18F16Q40-E/SS-ND
Microcontrollers 150-PIC18F16Q40-E/SS-ND
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 64KB (64K x 8) FLASH 20-SSOP

PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 64KB (64K x 8) FLASH 20-SSOP

Buy Now Datasheet
Microcontrollers - PIC18F16Q40-E/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F16Q40-E/SS
Microcontrollers PIC18F16Q40-E/SS
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 64KB (64K x 8) FLASH 20-SSOP

PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 64KB (64K x 8) FLASH 20-SSOP

Buy Now
Shenzhen, China
Embedded - Microcontrollers
PIC18F16Q40-E/SS
Embedded - Microcontrollers PIC18F16Q40-E/SS
IC MCU 8BIT 64KB FLASH 20SSOP

IC MCU 8BIT 64KB FLASH 20SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F16Q40-E/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F16Q40-E/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F16Q40-E/SS
IC MCU 8BIT 64KB FLASH 20SSOP

IC MCU 8BIT 64KB FLASH 20SSOP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 150-PIC18F16Q40-E/SS-ND PIC18F16Q40-E/SS PIC18F16Q40-E/SS PIC18F16Q40-E/SS
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 64 MHz 64 MHz 64 MHz
Bits 8 Bit; Other; A/D 17x12b; D/A 2x8b
RAM 4 KB 4 KB 4 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Embedded - Microcontrollers - C505CA4RMCAFXUMA7 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
2 suppliers