PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) OTP 44-TQFP (10x10)
IC MCU 8BIT 16KB OTP 44TQFP
PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) OTP 44-TQFP (10x10)
IC MCU 8BIT 16KB OTP 44TQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC17C44T-16I/PT-ND | PIC17C44T-16I/PT | PIC17C44T-16I/PT | PIC17C44T-16I/PT |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | |
| RAM | 0.4540 KB | 0.4540 KB | 454 KB | |
| ROM | 16 KB | |||
| ROM Type | OTP | OTP; OTP |