Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC17C44-33I/P PIC17C44-33I/P

Description
Manufacturer: Microchip Technology Win Source Part Number: 130024-PIC17C44-33I/ P Packaging: Tube/Rail Core Processor: PIC Number of I/O: 33 Program Memory Size: 16KB (8K x 16) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 40-PDIP Speed(Frequency): 33MHz Supply Voltage - Operating: 4.5 V to 6 V Part Core Size: 8-Bit Data RAM Size: 454 x 8 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 130024-PIC17C44-33I/ P Packaging: Tube/Rail Core Processor: PIC Number of I/O: 33 Program Memory Size: 16KB (8K x 16) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 40-PDIP Speed(Frequency): 33MHz Supply Voltage - Operating: 4.5 V to 6 V Part Core Size: 8-Bit Data RAM Size: 454 x 8 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC17C44-33I/P - 130024-PIC17C44-33I/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC17C44-33I/P
130024-PIC17C44-33I/P
Embedded - Embedded - Microcontrollers - PIC17C44-33I/P 130024-PIC17C44-33I/P
Manufacturer: Microchip Technology Win Source Part Number: 130024-PIC17C44-33I/ P Packaging: Tube/Rail Core Processor: PIC Number of I/O: 33 Program Memory Size: 16KB (8K x 16) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 40-PDIP Speed(Frequency): 33MHz Supply Voltage - Operating: 4.5 V to 6 V Part Core Size: 8-Bit Data RAM Size: 454 x 8 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 130024-PIC17C44-33I/P
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 33
Program Memory Size: 16KB (8K x 16)
Program Memory Type: OTP
Oscillator Type: External
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 40-PDIP
Speed(Frequency): 33MHz
Supply Voltage - Operating: 4.5 V to 6 V
Part Core Size: 8-Bit
Data RAM Size: 454 x 8
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-PIC17C44-33I/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-PIC17C44-33I/P
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-PIC17C44-33I/P
IC MCU 8BIT 16KB OTP 40DIP Product overview: PIC17C44-33I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17C44-33I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB OTP 40DIP Product overview: PIC17C44-33I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17C44-33I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 3283983 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
3283983
Microcontrollers 3283983
8 bit microcontroller,PIC1 7C44-33I/P

8 bit microcontroller,PIC17C44-33I/P

Supplier's Site
Microcontrollers - 3283983P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
3283983P
Microcontrollers 3283983P
8 bit microcontroller,PIC1 7C44-33I/P

8 bit microcontroller,PIC17C44-33I/P

Supplier's Site
Microcontrollers - 1654733 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1654733
Microcontrollers 1654733
8 bit microcontroller,PIC1 7C44-33I/P

8 bit microcontroller,PIC17C44-33I/P

Supplier's Site
Microcontrollers - PIC17C44-33I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC17C44-33I/P-ND
Microcontrollers PIC17C44-33I/P-ND
PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 16KB (8K x 16) OTP 40-PDIP

PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 16KB (8K x 16) OTP 40-PDIP

Buy Now Datasheet
Microcontrollers - PIC17C44-33I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC17C44-33I/P
Microcontrollers PIC17C44-33I/P
PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 16KB (8K x 16) OTP 40-PDIP

PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 16KB (8K x 16) OTP 40-PDIP

Buy Now Datasheet
Embedded - Microcontrollers - PIC17C44-33I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC17C44-33I/P
Embedded - Microcontrollers PIC17C44-33I/P
IC MCU 8BIT 16KB OTP 40DIP

IC MCU 8BIT 16KB OTP 40DIP

Supplier's Site Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,40Pin,plastic Rohs Compliant Microchip - 23C5927 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,40Pin,plastic Rohs Compliant Microchip
23C5927
Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,40Pin,plastic Rohs Compliant Microchip 23C5927
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,DIP,40PIN,P LASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,DIP,40PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site
Microcontrollers - PIC17C44-33I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC17C44-33I/P
Microcontrollers PIC17C44-33I/P
IC MCU 8BIT 16KB OTP 40DIP

IC MCU 8BIT 16KB OTP 40DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC17C44-33I/P
8-bit Microcontrollers - MCU PIC17C44-33I/P
8-bit Microcontrollers - MCU 16KB 454 RAM 33 I/O

8-bit Microcontrollers - MCU 16KB 454 RAM 33 I/O

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC17C44-33I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC17C44-33I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC17C44-33I/P
IC MCU 8BIT 16KB OTP 40DIP

IC MCU 8BIT 16KB OTP 40DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 130024-PIC17C44-33I/P 685-PIC17C44-33I/P 3283983 3283983P PIC17C44-33I/P-ND PIC17C44-33I/P PIC17C44-33I/P 23C5927 PIC17C44-33I/P PIC17C44-33I/P PIC17C44-33I/P
Product Name Embedded - Embedded - Microcontrollers - PIC17C44-33I/P 8-bit 8BIT 16KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,40Pin,plastic Rohs Compliant Microchip Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit
Life Cycle Stage Declining; Not For New Designs Active Active
Clock Speed 33 MHz 33 MHz 33 MHz 33 MHz 33 MHz 33 MHz
RAM 16 KB 0.4540 KB 0.4540 KB 0.4540 KB 0.4540 KB 454 KB
ROM Type OTP; OTP EPROM; EPROM OTP OTP; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
RF and Wireless - RF Transceiver ICs - CC430F6135IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details