PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 16KB (8K x 16) OTP 44-TQFP (10x10)
IC MCU 8BIT 16KB OTP 44TQFP
IC MCU 8BIT 16KB OTP 44TQFP
8-bit Microcontrollers - MCU 16KB 454 RAM 33 I/O
IC,MICROCONTROLLER,8
PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 16KB (8K x 16) OTP 44-TQFP (10x10)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC17C44-33/PT-ND | PIC17C44-33/PT | PIC17C44-33/PT | PIC17C44-33/PT | 23C5921 | PIC17C44-33/PT |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Ic,microcontroller,8-Bit,pic Cpu,cmos,tqfp,44Pin,plastic Rohs Compliant Microchip | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 33 MHz | 33 MHz | 33 MHz | |||
| RAM | 0.4540 KB | 454 KB | 0.4540 KB | |||
| ROM | 16 KB | |||||
| ROM Type | OTP | OTP; OTP |