The PIC17C44-33/PQ is a high-performance 8-bit CMOS microcontroller featuring 8KB of EPROM program memory and 454 bytes of data memory. It operates within a voltage range of 2.5V to 6.0V and is designed for low power consumption, with typical currents of less than 5 mA at 5V and 4 MHz, and under 1 mA in standby mode. The microcontroller supports a maximum clock speed of 33 MHz and executes most instructions in a single cycle, with a 121 ns instruction cycle time. Key features include a hardware multiplier, a 16-level deep hardware stack, and various timer/counter options, including an 8-bit timer (TMR2) and a 16-bit timer (TMR3). It also includes a Universal Synchronous Asynchronous Receiver Transmitter (USART) for serial communication. The device has 33 I/O pins with individual direction control, capable of high current sourcing for direct LED drive. Additionally, it offers power-on reset, a watchdog timer, and a power-saving sleep mode, making it suitable for a range of embedded applications.
8-bit Microcontrollers - MCU 16KB 454 RAM 33 I/O
PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 16KB (8K x 16) OTP 44-MQFP (10x10)
IC MCU 8BIT 16KB OTP 44MQFP
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC17C44-33/PQ | PIC17C44-33/PQ | PIC17C44-33/PQ |
| Product Name | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Removed; Obsolete | ||
| Clock Speed | 33 MHz | ||
| RAM | 0.4540 KB |