Manufacturer: Microchip Technology
Win Source Part Number: 1238151-PIC17C44-33/
Manufacturer Homepage: www.microchip.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 16KB OTP 40DIP Product overview: PIC17C44-33/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17C44-33/P can be used for catalog matching and distributor lookup.
PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 16KB (8K x 16) OTP 40-PDIP
IC MCU 8BIT 16KB OTP 40DIP
IC MCU 8BIT 16KB OTP 40DIP
PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 16KB (8K x 16) OTP 40-PDIP
8-bit Microcontrollers - MCU 16KB 454 RAM 33 I/O
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1238151-PIC17C44-33/P | 685-PIC17C44-33/P | PIC17C44-33/P-ND | PIC17C44-33/P | PIC17C44-33/P | PIC17C44-33/P | PIC17C44-33/P |
| Product Name | Embedded - Embedded - Microcontrollers - PIC17C44-33/P | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 33 MHz | 33 MHz | 33 MHz | 33 MHz | |||
| RAM | 0.4540 KB | 0.4540 KB | 454 KB | 0.4540 KB | |||
| ROM | 0.4540 KB | 16 KB | |||||
| ROM Type | EPROM; EPROM | OTP | OTP; OTP |