IC MCU 8BIT 16KB OTP 44MQFP
8-bit Microcontrollers - MCU 16KB 454 RAM 33 I/O
IC MCU 8BIT 16KB OTP 44MQFP
PIC PIC® 17C Microcontroller IC 8-Bit 25MHz 16KB (8K x 16) OTP 44-MQFP (10x10)
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC17C44-25I/PQ | PIC17C44-25I/PQ | PIC17C44-25I/PQ | PIC17C44-25I/PQ |
| Product Name | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 25 MHz | 25 MHz | ||
| RAM | 454 KB | 0.4540 KB | ||
| ROM Type | OTP; OTP |