PIC PIC® 17C Microcontroller IC 8-Bit 25MHz 16KB (8K x 16) OTP 40-PDIP
8-bit Microcontrollers - MCU 16KB 454 RAM 33 I/O
IC MCU 8BIT 16KB OTP 40DIP
PIC PIC® 17C Microcontroller IC 8-Bit 25MHz 16KB (8K x 16) OTP 40-PDIP
IC MCU 8BIT 16KB OTP 40DIP
IC,MICROCONTROLLER,8
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC17C44-25I/P-ND | PIC17C44-25I/P | PIC17C44-25I/P | PIC17C44-25I/P | PIC17C44-25I/P | 23C5915 |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,40Pin,plastic Rohs Compliant Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | |||
| RAM | 0.4540 KB | 454 KB | 0.4540 KB | |||
| ROM | 16 KB | |||||
| ROM Type | OTP | OTP; OTP |