The PIC17C44-25/PT is a high-performance 8-bit CMOS microcontroller featuring 8KB of EPROM program memory and 454 bytes of data memory. It operates within a voltage range of 2.5V to 6.0V and is designed for low power consumption, with typical currents of less than 5 mA at 5V and 4 MHz, and under 1 mA in standby mode. The device supports a maximum clock speed of 33 MHz and executes most instructions in a single cycle (121 ns), except for program branches and table operations which take two cycles.
This microcontroller includes a variety of integrated peripherals such as two 16-bit timers, a universal synchronous/asynchro
IC MCU 8BIT 16KB OTP 44TQFP Product overview: PIC17C44-25/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17C44-25/PT can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 889620-PIC17C44-25/P
Series: PIC® 17C
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: PIC series Microcontroller IC 8-Bit 25MHz 16KB (8K x 16) OTP 44-TQFP (10x10)
Core Processor: PIC
Speed: 25MHz
Package: Tray
Package: 44-TQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 16KB (8K x 16)
Program Memory Type: OTP
Oscillator Type: External
Supply Voltage: 4.5V ~ 6V
Family Name: PIC17C44
Categories: Integrated Circuits (ICs)
Case / Package: 44-TQFP (10x10)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
8-bit Microcontrollers - MCU 16KB 454 RAM 33 I/O
IC MCU 8BIT 16KB OTP 44TQFP
IC MCU 8BIT 16KB OTP 44TQFP
PIC PIC® 17C Microcontroller IC 8-Bit 25MHz 16KB (8K x 16) OTP 44-TQFP (10x10)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC17C44-25/PT | 889620-PIC17C44-25/PT | PIC17C44-25/PT | PIC17C44-25/PT | PIC17C44-25/PT | PIC17C44-25/PT |
| Product Name | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC17C44-25/PT | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| RAM | 0.4540 KB | 16 KB | 454 KB | 0.4540 KB | ||
| Supply Voltage | 4.5 to 6 volts | 4.5 to 6 volts | 6 volts | |||
| Serial Interface | SCI/USART |