Microchip Technology, Inc. Microcontrollers PIC17C44-16I/PT

Description
PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) OTP 44-TQFP (10x10)
Request a Quote Datasheet
Description
PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) OTP 44-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC17C44-16I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC17C44-16I/PT-ND
Microcontrollers PIC17C44-16I/PT-ND
PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) OTP 44-TQFP (10x10)

PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) OTP 44-TQFP (10x10)

Buy Now Datasheet
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-PIC17C44-16I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-PIC17C44-16I/PT
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-PIC17C44-16I/PT
IC MCU 8BIT 16KB OTP 44TQFP Product overview: PIC17C44-16I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17C44-16I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB OTP 44TQFP Product overview: PIC17C44-16I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17C44-16I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC17C44-16I/PT - 1238149-PIC17C44-16I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC17C44-16I/PT
1238149-PIC17C44-16I/PT
Embedded - Embedded - Microcontrollers - PIC17C44-16I/PT 1238149-PIC17C44-16I/PT
Manufacturer: Microchip Technology Win Source Part Number: 1238149-PIC17C44-16I /PT Series: PIC 17C Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 16MHz Package: 44-TQFP Core Size: 8-Bit Connectivity: UART/USART Peripherals: POR, PWM, WDT Number of I/O: 33 Program Memory Size: 16KB (8K x 16) Program Memory Type: One Time Programmable(OTP) RAM Size: 454 x 8 Oscillator Type: External Supply Voltage: 4.5 V ~ 6 V Family Name: PIC17C44 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 44-TQFP (10x10) Alternative Parts (Cross-Reference): PIC17C44-16I/JW; PIC17C44-16I/JWG; PIC17C44T-16I/L; Introduction Date: October 13, 1996 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1238149-PIC17C44-16I/PT
Series: PIC 17C
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 16MHz
Package: 44-TQFP
Core Size: 8-Bit
Connectivity: UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 16KB (8K x 16)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 454 x 8
Oscillator Type: External
Supply Voltage: 4.5 V ~ 6 V
Family Name: PIC17C44
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 44-TQFP (10x10)
Alternative Parts (Cross-Reference): PIC17C44-16I/JW; PIC17C44-16I/JWG; PIC17C44T-16I/L;
Introduction Date: October 13, 1996
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC17C44-16I/PT
8-bit Microcontrollers - MCU PIC17C44-16I/PT
8-bit Microcontrollers - MCU 16KB 454 RAM 33 I/O

8-bit Microcontrollers - MCU 16KB 454 RAM 33 I/O

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC17C44-16I/PT
Embedded - Microcontrollers PIC17C44-16I/PT
IC MCU 8BIT 16KB OTP 44TQFP

IC MCU 8BIT 16KB OTP 44TQFP

Supplier's Site Datasheet
Microcontrollers - PIC17C44-16I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC17C44-16I/PT
Microcontrollers PIC17C44-16I/PT
PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) OTP 44-TQFP (10x10)

PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) OTP 44-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC17C44-16I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC17C44-16I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC17C44-16I/PT
IC MCU 8BIT 16KB OTP 44TQFP

IC MCU 8BIT 16KB OTP 44TQFP

Supplier's Site
Ic,microcontroller,8-Bit,pic Cpu,cmos,tqfp,44Pin,plastic Rohs Compliant Microchip - 23C5905 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,tqfp,44Pin,plastic Rohs Compliant Microchip
23C5905
Ic,microcontroller,8-Bit,pic Cpu,cmos,tqfp,44Pin,plastic Rohs Compliant Microchip 23C5905
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,TQFP,44PIN, PLASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,TQFP,44PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC17C44-16I/PT-ND 685-PIC17C44-16I/PT 1238149-PIC17C44-16I/PT PIC17C44-16I/PT PIC17C44-16I/PT PIC17C44-16I/PT PIC17C44-16I/PT 23C5905
Product Name Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC17C44-16I/PT 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Ic,microcontroller,8-Bit,pic Cpu,cmos,tqfp,44Pin,plastic Rohs Compliant Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 0.4540 KB 0.4540 KB 16 KB 0.4540 KB 454 KB
ROM 16 KB 0.4540 KB
ROM Type OTP EPROM; EPROM OTP; One Time Programmable(OTP) OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C86466300 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7033BSTZ-8L-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
 - COP8CBE9HVA7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LCC44
View Details
3 suppliers