PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) OTP 44-PLCC (16.59x16.59)
Manufacturer: Microchip Technology
Win Source Part Number: 1238148-PIC17C44-16/
Series: PIC 17C
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: PIC
Speed: 16MHz
Package: 44-LCC (J-Lead)
Core Size: 8-Bit
Connectivity: UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 16KB (8K x 16)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 454 x 8
Oscillator Type: External
Supply Voltage: 4.5 V ~ 6 V
Family Name: PIC17C44
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 44-PLCC (16.59x16.59)
Alternative Parts (Cross-Reference): PIC17C44-16/JW; PIC17C44-16/JWG; PIC17C44T-16/PQ;
Introduction Date: October 13, 1996
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 16KB OTP 44PLCC Product overview: PIC17C44-16/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17C44-16/L can be used for catalog matching and distributor lookup.
IC MCU 8BIT 16KB OTP 44PLCC
IC MCU 8BIT 16KB OTP 44PLCC
PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) OTP 44-PLCC (16.59x16.59)
8-bit Microcontrollers - MCU 16KB 454 RAM 33 I/O
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC17C44-16/L-ND | 1238148-PIC17C44-16/L | 685-PIC17C44-16/L | PIC17C44-16/L | PIC17C44-16/L | PIC17C44-16/L | PIC17C44-16/L |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC17C44-16/L | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| RAM | 0.4540 KB | 16 KB | 0.4540 KB | 454 KB | 0.4540 KB | ||
| ROM | 16 KB | 0.4540 KB | |||||
| ROM Type | OTP | OTP; One Time Programmable(OTP) | EPROM; EPROM | OTP; OTP |