Microchip Technology, Inc. Microcontrollers PIC17C43T-16E/PT

Description
PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) OTP 44-TQFP (10x10)
Description
PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) OTP 44-TQFP (10x10)
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC17C43T-16E/PT is an 8-bit CMOS microcontroller featuring 4K of EPROM memory and a maximum operating speed of 16 MHz. It supports a wide operating voltage range from 2.5V to 6.0V and is designed for low power consumption, with typical currents of less than 5 mA at 5V and 4 MHz, and under 1 mA in standby mode. The microcontroller includes a variety of integrated peripherals such as two 16-bit timer/counters, a Universal Synchronous Asynchronous Receiver Transmitter (USART), and two PWM outputs. It also features a hardware multiplier, a 16-level deep hardware stack, and multiple addressing modes for flexible programming. The device is available in various package types including PDIP, CERDIP, and TQFP, making it suitable for a range of applications. The PIC17C43T-16E/PT is part of the PIC17C4X family, which is known for its reliability and performance in embedded systems.

Datasheet Summary
Powered by GS/AI

The PIC17C43T-16E/PT is an 8-bit CMOS microcontroller featuring 4K of EPROM memory and a maximum operating speed of 16 MHz. It supports a wide operating voltage range from 2.5V to 6.0V and is designed for low power consumption, with typical currents of less than 5 mA at 5V and 4 MHz, and under 1 mA in standby mode. The microcontroller includes a variety of integrated peripherals such as two 16-bit timer/counters, a Universal Synchronous Asynchronous Receiver Transmitter (USART), and two PWM outputs. It also features a hardware multiplier, a 16-level deep hardware stack, and multiple addressing modes for flexible programming. The device is available in various package types including PDIP, CERDIP, and TQFP, making it suitable for a range of applications. The PIC17C43T-16E/PT is part of the PIC17C4X family, which is known for its reliability and performance in embedded systems.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC17C43T-16E/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC17C43T-16E/PT
Microcontrollers PIC17C43T-16E/PT
PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) OTP 44-TQFP (10x10)

PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) OTP 44-TQFP (10x10)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC17C43T-16E/PT
Embedded - Microcontrollers PIC17C43T-16E/PT
IC MCU 8BIT 8KB OTP 44TQFP

IC MCU 8BIT 8KB OTP 44TQFP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC17C43T-16E/PT PIC17C43T-16E/PT
Product Name Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 16 MHz
RAM 0.4540 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RGZT - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
 - 99326-02831 - Rochester Electronics
Infineon Technologies AG
View Details
Embedded - Microcontrollers - ADUC843BCPZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details