IC MCU 8BIT 8KB OTP 44PLCC
PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 8KB (4K x 16) OTP 44-PLCC (16.59x16.59)
IC,MICROCONTROLLER,8
IC MCU 8BIT 8KB OTP 44PLCC
8-bit Microcontrollers - MCU 8KB 454 RAM 33 I/O
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC17C43-33I/L | PIC17C43-33I/L | 23C5862 | PIC17C43-33I/L | PIC17C43-33I/L |
| Product Name | Embedded - Microcontrollers | Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,ldcc,44Pin,plastic Rohs Compliant Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | |||
| Clock Speed | 33 MHz | 33 MHz | |||
| RAM | 0.4540 KB | 454 KB | |||
| I/O Ports | 33 |