PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 8KB (4K x 16) OTP 44-PLCC (16.59x16.59)
IC MCU 8BIT 8KB OTP 44PLCC
PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 8KB (4K x 16) OTP 44-PLCC (16.59x16.59)
IC MCU 8BIT 8KB OTP 44PLCC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC17C43-33E/L-ND | PIC17C43-33E/L | PIC17C43-33E/L | PIC17C43-33E/L |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 33 MHz | 33 MHz | 33 MHz | |
| RAM | 0.4540 KB | 0.4540 KB | 454 KB | |
| ROM | 8 KB | |||
| ROM Type | OTP | OTP; OTP |