8-bit Microcontrollers - MCU 8KB 454 RAM 33 I/O
PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 8KB (4K x 16) OTP 44-MQFP (10x10)
IC MCU 8BIT 8KB OTP 44MQFP
IC MCU 8BIT 8KB OTP 44MQFP
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC17C43-33/PQ | PIC17C43-33/PQ | PIC17C43-33/PQ | PIC17C43-33/PQ |
| Product Name | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 33 MHz | 33 MHz | ||
| RAM | 0.4540 KB | 454 KB | ||
| I/O Ports | 33 |