PIC PIC® 17C Microcontroller IC 8-Bit 25MHz 8KB (4K x 16) OTP 40-PDIP
PIC PIC® 17C Microcontroller IC 8-Bit 25MHz 8KB (4K x 16) OTP 40-PDIP
IC MCU 8BIT 8KB OTP 40DIP
8-bit Microcontrollers - MCU 8KB 454 RAM 33 I/O
IC MCU 8BIT 8KB OTP 40DIP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC17C43-25I/P-ND | PIC17C43-25I/P | PIC17C43-25I/P | PIC17C43-25I/P | PIC17C43-25I/P |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | ||
| RAM | 0.4540 KB | 0.4540 KB | 454 KB | ||
| ROM | 8 KB | ||||
| ROM Type | OTP | OTP; OTP |