IC,MICROCONTROLLER,8
PIC PIC® 17C Microcontroller IC 8-Bit 25MHz 8KB (4K x 16) OTP 44-MQFP (10x10)
IC MCU 8BIT 8KB OTP 44MQFP
IC MCU 8BIT 8KB OTP 44MQFP
8-bit Microcontrollers - MCU 8KB 454 RAM 33 I/O
| Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 23C5844 | PIC17C43-25/PQ | PIC17C43-25/PQ | PIC17C43-25/PQ | PIC17C43-25/PQ |
| Product Name | Ic,microcontroller,8-Bit,pic Cpu,cmos,qfp,44Pin,plastic Rohs Compliant Microchip | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | |||
| Clock Speed | 25 MHz | 25 MHz | |||
| RAM | 0.4540 KB | 454 KB | |||
| I/O Ports | 33 |