Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC17C43-16/PT PIC17C43-16/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 1088707-PIC17C43-16/ PT Packaging: Tray Core Processor: PIC Number of I/O: 33 Program Memory Size: 8KB (4K x 16) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 16MHz Supply Voltage - Operating: 4.5 V to 6 V Part Core Size: 8-Bit Data RAM Size: 454 x 8 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1088707-PIC17C43-16/ PT Packaging: Tray Core Processor: PIC Number of I/O: 33 Program Memory Size: 8KB (4K x 16) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 16MHz Supply Voltage - Operating: 4.5 V to 6 V Part Core Size: 8-Bit Data RAM Size: 454 x 8 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC17C43-16/PT - 1088707-PIC17C43-16/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC17C43-16/PT
1088707-PIC17C43-16/PT
Embedded - Embedded - Microcontrollers - PIC17C43-16/PT 1088707-PIC17C43-16/PT
Manufacturer: Microchip Technology Win Source Part Number: 1088707-PIC17C43-16/ PT Packaging: Tray Core Processor: PIC Number of I/O: 33 Program Memory Size: 8KB (4K x 16) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 16MHz Supply Voltage - Operating: 4.5 V to 6 V Part Core Size: 8-Bit Data RAM Size: 454 x 8 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1088707-PIC17C43-16/PT
Packaging: Tray
Core Processor: PIC
Number of I/O: 33
Program Memory Size: 8KB (4K x 16)
Program Memory Type: OTP
Oscillator Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 4.5 V to 6 V
Part Core Size: 8-Bit
Data RAM Size: 454 x 8
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-PIC17C43-16/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-PIC17C43-16/PT
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-PIC17C43-16/PT
IC MCU 8BIT 8KB OTP 44TQFP Product overview: PIC17C43-16/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17C43-16/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB OTP 44TQFP Product overview: PIC17C43-16/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17C43-16/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC17C43-16/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC17C43-16/PT
Microcontrollers PIC17C43-16/PT
PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) OTP 44-TQFP (10x10)

PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) OTP 44-TQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC17C43-16/PT
8-bit Microcontrollers - MCU PIC17C43-16/PT
8-bit Microcontrollers - MCU 8KB 454 RAM 33 I/O

8-bit Microcontrollers - MCU 8KB 454 RAM 33 I/O

Buy Now Datasheet
IC MCU OTP 4KX16 PWM 44TQFP - 536-PIC17C43-16/PT - Utmel Electronic Limited
Hong Kong, China
IC MCU OTP 4KX16 PWM 44TQFP
536-PIC17C43-16/PT
IC MCU OTP 4KX16 PWM 44TQFP 536-PIC17C43-16/PT
IC MCU OTP 4KX16 PWM 44TQFP

IC MCU OTP 4KX16 PWM 44TQFP

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC17C43-16/PT
Embedded - Microcontrollers PIC17C43-16/PT
IC MCU 8BIT 8KB OTP 44TQFP

IC MCU 8BIT 8KB OTP 44TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1088707-PIC17C43-16/PT 685-PIC17C43-16/PT PIC17C43-16/PT PIC17C43-16/PT 536-PIC17C43-16/PT PIC17C43-16/PT
Product Name Embedded - Embedded - Microcontrollers - PIC17C43-16/PT 8-bit 8BIT 8KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU IC MCU OTP 4KX16 PWM 44TQFP Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete(EOL) Removed; Obsolete Obsolete
Clock Speed 16 MHz 16 MHz
RAM 8 KB 0.4540 KB 0.4540 KB 0.4540 KB
ROM Type OTP; OTP OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details