IC MCU 8BIT 4KB OTP 44TQFP
8-bit Microcontrollers - MCU 4KB 232 RAM 33 I/O
PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 4KB (2K x 16) OTP 44-TQFP (10x10)
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC17C42A-33I/PT | PIC17C42A-33I/PT | PIC17C42A-33I/PT |
| Product Name | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Removed; Obsolete | ||
| Clock Speed | 33 MHz | ||
| RAM | 0.2320 KB |