PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 4KB (2K x 16) OTP 40-PDIP
PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 4KB (2K x 16) OTP 40-PDIP
IC MCU 8BIT 4KB OTP 40DIP
8-bit Microcontrollers - MCU 4KB 232 RAM 33 I/O
IC,MICROCONTROLLER,8
IC MCU 8BIT 4KB OTP 40DIP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC17C42A-33I/P-ND | PIC17C42A-33I/P | PIC17C42A-33I/P | PIC17C42A-33I/P | 23C5800 | PIC17C42A-33I/P |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,40Pin,plastic Rohs Compliant Microchip | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 33 MHz | 33 MHz | 33 MHz | |||
| RAM | 0.2320 KB | 0.2320 KB | 232 KB | |||
| ROM | 4 KB | |||||
| ROM Type | OTP | OTP; OTP |