Microchip Technology, Inc. Microcontrollers PIC17C42A-33E/P

Description
PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 4KB (2K x 16) OTP 40-PDIP
Request a Quote
Description
PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 4KB (2K x 16) OTP 40-PDIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC17C42A-33E/P is a high-performance 8-bit CMOS microcontroller featuring 2K of EPROM memory and 232 bytes of RAM. It operates within a voltage range of 2.5V to 6.0V and is designed for low power consumption, with a typical current draw of less than 5 mA at 5V and 4 MHz. The device supports a maximum clock input of 33 MHz and executes most instructions in a single cycle, with a cycle time of 121 ns for program branches and table operations. This microcontroller includes a variety of integrated features such as an 8-bit timer/counter (TMR2), a 16-bit timer/counter (TMR3), and a Universal Synchronous Asynchronous Receiver Transmitter (USART). It also offers special functions like Power-on Reset (POR), a Watchdog Timer (WDT), and a power-saving SLEEP mode. The device has 33 I/O pins with individual direction control and supports high current sink/source capabilities for direct LED driving. The PIC17C42A-33E/P is suitable for applications requiring reliable operation in both commercial and industrial temperature ranges. Its fully static design and code protection features make it a robust choice for embedded systems.

Datasheet Summary
Powered by GS/AI

The PIC17C42A-33E/P is a high-performance 8-bit CMOS microcontroller featuring 2K of EPROM memory and 232 bytes of RAM. It operates within a voltage range of 2.5V to 6.0V and is designed for low power consumption, with a typical current draw of less than 5 mA at 5V and 4 MHz. The device supports a maximum clock input of 33 MHz and executes most instructions in a single cycle, with a cycle time of 121 ns for program branches and table operations. This microcontroller includes a variety of integrated features such as an 8-bit timer/counter (TMR2), a 16-bit timer/counter (TMR3), and a Universal Synchronous Asynchronous Receiver Transmitter (USART). It also offers special functions like Power-on Reset (POR), a Watchdog Timer (WDT), and a power-saving SLEEP mode. The device has 33 I/O pins with individual direction control and supports high current sink/source capabilities for direct LED driving. The PIC17C42A-33E/P is suitable for applications requiring reliable operation in both commercial and industrial temperature ranges. Its fully static design and code protection features make it a robust choice for embedded systems.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC17C42A-33E/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC17C42A-33E/P-ND
Microcontrollers PIC17C42A-33E/P-ND
PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 4KB (2K x 16) OTP 40-PDIP

PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 4KB (2K x 16) OTP 40-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC17C42A-33E/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC17C42A-33E/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC17C42A-33E/P
IC MCU 8BIT 4KB OTP 40DIP

IC MCU 8BIT 4KB OTP 40DIP

Supplier's Site
Embedded - Microcontrollers - PIC17C42A-33E/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC17C42A-33E/P
Embedded - Microcontrollers PIC17C42A-33E/P
IC MCU 8BIT 4KB OTP 40DIP

IC MCU 8BIT 4KB OTP 40DIP

Supplier's Site Datasheet
Microcontrollers - PIC17C42A-33E/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC17C42A-33E/P
Microcontrollers PIC17C42A-33E/P
PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 4KB (2K x 16) OTP 40-PDIP

PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 4KB (2K x 16) OTP 40-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC17C42A-33E/P-ND PIC17C42A-33E/P PIC17C42A-33E/P PIC17C42A-33E/P
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 33 MHz 33 MHz 33 MHz
RAM 0.2320 KB 232 KB 0.2320 KB
ROM 4 KB
ROM Type OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CR16MAS9VJE9/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
3 suppliers
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details