Microchip Technology, Inc. Microcontrollers PIC17C42A-33E/L

Description
PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 4KB (2K x 16) OTP 44-PLCC (16.59x16.59)
Request a Quote
Description
PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 4KB (2K x 16) OTP 44-PLCC (16.59x16.59)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC17C42A-33E/L is an 8-bit CMOS microcontroller featuring a maximum clock speed of 33 MHz and 2K words of EPROM memory. It operates within a voltage range of 2.5V to 6.0V and is designed for low power consumption, with typical current draw of less than 5 mA at 5V and 4 MHz. The device includes a variety of integrated features such as an 8-bit timer/counter (TMR2), a 16-bit timer/counter (TMR3), and a Universal Synchronous Asynchronous Receiver Transmitter (USART). The microcontroller supports 33 I/O pins with individual direction control and offers high current sink/source capabilities for direct LED driving. It also includes a power-on reset, a watchdog timer, and a power-saving sleep mode. The instruction set consists of 58 single-word instructions, with most executing in a single cycle. The device is suitable for both commercial and industrial applications, making it a versatile choice for various embedded system projects.

Datasheet Summary
Powered by GS/AI

The PIC17C42A-33E/L is an 8-bit CMOS microcontroller featuring a maximum clock speed of 33 MHz and 2K words of EPROM memory. It operates within a voltage range of 2.5V to 6.0V and is designed for low power consumption, with typical current draw of less than 5 mA at 5V and 4 MHz. The device includes a variety of integrated features such as an 8-bit timer/counter (TMR2), a 16-bit timer/counter (TMR3), and a Universal Synchronous Asynchronous Receiver Transmitter (USART). The microcontroller supports 33 I/O pins with individual direction control and offers high current sink/source capabilities for direct LED driving. It also includes a power-on reset, a watchdog timer, and a power-saving sleep mode. The instruction set consists of 58 single-word instructions, with most executing in a single cycle. The device is suitable for both commercial and industrial applications, making it a versatile choice for various embedded system projects.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC17C42A-33E/L-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC17C42A-33E/L-ND
Microcontrollers PIC17C42A-33E/L-ND
PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 4KB (2K x 16) OTP 44-PLCC (16.59x16.59)

PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 4KB (2K x 16) OTP 44-PLCC (16.59x16.59)

Buy Now Datasheet
Embedded - Microcontrollers - PIC17C42A-33E/L - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC17C42A-33E/L
Embedded - Microcontrollers PIC17C42A-33E/L
IC MCU 8BIT 4KB OTP 44PLCC

IC MCU 8BIT 4KB OTP 44PLCC

Supplier's Site Datasheet
Microcontrollers - PIC17C42A-33E/L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC17C42A-33E/L
Microcontrollers PIC17C42A-33E/L
PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 4KB (2K x 16) OTP 44-PLCC (16.59x16.59)

PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 4KB (2K x 16) OTP 44-PLCC (16.59x16.59)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC17C42A-33E/L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC17C42A-33E/L
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC17C42A-33E/L
IC MCU 8BIT 4KB OTP 44PLCC

IC MCU 8BIT 4KB OTP 44PLCC

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC17C42A-33E/L-ND PIC17C42A-33E/L PIC17C42A-33E/L PIC17C42A-33E/L
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 33 MHz 33 MHz 33 MHz
RAM 0.2320 KB 0.2320 KB 232 KB
ROM 4 KB
ROM Type OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Embedded - Microcontrollers - ADUC832BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - CG7691AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers