IC MCU 8BIT 4KB OTP 44PLCC
IC MCU 8BIT 4KB OTP 44PLCC
8-bit Microcontrollers - MCU 4KB 232 RAM 33 I/O
PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 4KB (2K x 16) OTP 44-PLCC (16.59x16.59)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC17C42A-16I/L | PIC17C42A-16I/L | PIC17C42A-16I/L | PIC17C42A-16I/L |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 16 MHz | 16 MHz | ||
| RAM | 232 KB | 0.2320 KB | ||
| ROM Type | OTP; OTP |