PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 4KB (2K x 16) OTP 44-PLCC (16.59x16.59)
PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 4KB (2K x 16) OTP 44-PLCC (16.59x16.59)
IC MCU 8BIT 4KB OTP 44PLCC
IC MCU 8BIT 4KB OTP 44PLCC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC17C42A-16E/L-ND | PIC17C42A-16E/L | PIC17C42A-16E/L | PIC17C42A-16E/L |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | |
| RAM | 0.2320 KB | 0.2320 KB | 232 KB | |
| ROM | 4 KB | |||
| ROM Type | OTP | OTP; OTP |