IC MCU 8BIT 4KB OTP 44MQFP Product overview: PIC17C42A-16/PQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17C42A-16/PQ can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 210100-PIC17C42A-16/
Packaging: Tray
Core Processor: PIC
Number of I/O: 33
Program Memory Size: 4KB (2K x 16)
Program Memory Type: OTP
Oscillator Type: External
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-MQFP (10x10)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 4.5 V to 6 V
Part Core Size: 8-Bit
Data RAM Size: 232 x 8
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 4KB (2K x 16) OTP 44-MQFP (10x10)
PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 4KB (2K x 16) OTP 44-MQFP (10x10)
IC MCU 8BIT 4KB OTP 44MQFP
IC,MICROCONTROLLER,8
IC MCU 8BIT 4KB OTP 44MQFP
IC MCU 8BIT 4KB OTP 44MQFP
8-bit Microcontrollers - MCU 4KB 232 RAM 33 I/O
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC17C42A-16/PQ | 210100-PIC17C42A-16/PQ | PIC17C42A-16/PQ-ND | PIC17C42A-16/PQ | PIC17C42A-16/PQ | 23C5769 | PIC17C42A-16/PQ | PIC17C42A-16/PQ | PIC17C42A-16/PQ |
| Product Name | 8-bit 8BIT 4KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC17C42A-16/PQ | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,qfp,44Pin,plastic Rohs Compliant Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | |||
| RAM | 0.2320 KB | 4 KB | 0.2320 KB | 0.2320 KB | 232 KB | 0.2320 KB | |||
| ROM | 0.2320 KB | 4 KB | |||||||
| ROM Type | EPROM; EPROM | OTP; OTP | OTP | OTP; OTP | OTP; OTP |